EN
  • EN
  • DE

SC1144ABCSW.TR

Part No SC1144ABCSW.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314512-SC1144ABCSW.TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC1144ABCSW.TR CAD Model

Description

The SC1144ABCSW.TR is a synchronous buck regulator from Semtech Corporation, designed to provide efficient power conversion. This regulator steps down a higher input voltage to a lower, regulated output voltage. The ".TR" suffix usually denotes a tape and reel packaging option for automated assembly. It integrates both high-side and low-side MOSFETs, which contributes to higher efficiency and simplifies the overall design.

Applications

  • Point-of-load regulation in telecom equipment
  • Networking devices
  • Industrial power supplies
  • Embedded systems power management
  • FPGA and processor core power

Features

  • High efficiency: Utilizes synchronous rectification for minimal power loss.
  • Integrated MOSFETs: Reduces external component count and PCB area.
  • Wide input voltage range: Operates over a wide range of input voltages for increased flexibility.
  • Adjustable output voltage: Allows for customization of the output voltage through external resistors.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Thermal shutdown: Prevents damage from overheating.
  • Enable/disable control: Provides a means to turn the regulator on and off.
  • Soft-start function: Reduces inrush current during startup.

Benefits

  • Reduced power consumption: High efficiency operation minimizes power waste and heat generation.
  • Simplified design process: Integration reduces the number of external components.
  • Increased system reliability: Overcurrent and thermal protection features enhance system robustness.
  • Design flexibility: Adjustable output voltage allows for use in a variety of applications.
  • Compact solution: Integrated design saves board space.

Additional Details

The SC1144ABCSW.TR is typically used in applications requiring a stable and efficient power source. Its synchronous rectification design significantly improves efficiency compared to traditional diode-based buck regulators. The integrated MOSFETs contribute to a smaller overall footprint and simplified PCB layout. It's designed for surface mount assembly. The switching frequency usually falls in the range of hundreds of kHz, a tradeoff between component size and efficiency. The device is designed to be stable with ceramic output capacitors. The ".TR" designates that it is packaged on Tape and Reel.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess