EN
  • EN
  • DE

SC1117CM-5.TR

Part No SC1117CM-5.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314471-SC1117CM-5.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1117CM-5.TR CAD Model

Description

The SC1117CM-5.TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. It is designed to provide a stable and regulated 5V output voltage from a higher input voltage, making it suitable for a wide range of applications requiring a clean and reliable power source.

Applications:

  • Post Regulation for Switching Power Supplies: Used to reduce ripple and noise in switching power supplies.
  • Battery-Powered Systems: Provides a stable voltage for sensitive electronics powered by batteries.
  • Microprocessor Power Supplies: Powers microprocessors and microcontrollers requiring a stable 5V supply.
  • Linear Regulators for Sensitive Analog Circuits: Offers clean power for sensitive analog circuitry.
  • Point of Load (POL) Regulation: Supplies power locally to specific components on a circuit board.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Fixed 5V Output: Provides a precise and stable 5V regulated output.
  • Current Limiting Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Prevents damage to the regulator due to excessive heat.
  • Short Circuit Protection: Safeguards the regulator from damage in the event of a short circuit.
  • Small Package Size: Compact package allows for use in space-constrained applications.

Benefits:

  • Stable Voltage Supply: Ensures reliable operation of downstream components.
  • Protection Features: Protects against overcurrent, thermal overload, and short circuits.
  • Increased Efficiency: Low dropout voltage minimizes power loss.
  • Simplified Design: Requires minimal external components for operation.
  • Long-Term Reliability: Robust design and protection features ensure a long operating life.

Additional Details:

The SC1117CM-5.TR typically requires only a few external capacitors for stable operation. The exact capacitor values may vary depending on the application and load characteristics. Refer to the datasheet for detailed specifications and recommended operating conditions. The device is commonly available in surface mount packages, allowing for automated assembly. Its operating temperature range is typically between -40°C and +125°C. The SC1117CM-5.TR regulator is a robust and cost-effective solution for providing a stable 5V power supply in various electronic devices. The 'TR' suffix indicates that the component is provided in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Lowest to $1.3860
Freescale Semiconductor - NXP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess