EN
  • EN
  • DE

SC1117CM-5.0

Part No SC1117CM-5.0
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314470-SC1117CM-5.0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1117CM-5.0 CAD Model

Description

The SC1117CM-5.0 is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. It is designed to provide a stable and regulated 5V output voltage from a higher input voltage with minimal voltage drop. This LDO regulator is ideal for applications where a clean and reliable power supply is crucial, especially in battery-powered devices and noise-sensitive circuits.

Applications

  • Battery-Powered Devices: Regulating voltage in portable electronics such as smartphones, tablets, and digital cameras.
  • Post-Regulation for Switching Regulators: Providing a clean and stable voltage source after a switching regulator stage to reduce noise and ripple.
  • Microcontroller Power Supplies: Supplying regulated voltage to microcontrollers and other sensitive digital circuits.
  • Analog Circuits: Providing a stable and low-noise power supply for analog circuits, such as operational amplifiers and data converters.

Features

  • Low Dropout Voltage: Maintains regulation with a very small difference between input and output voltage, maximizing battery life.
  • Fixed 5V Output: Provides a stable and accurate 5V output voltage.
  • Over-Current Protection (OCP): Protects the device and load from excessive current draw.
  • Thermal Shutdown: Shuts down the device when the junction temperature exceeds a safe limit.
  • Reverse Polarity Protection: Protects the device from damage if the input voltage is connected with reverse polarity.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery runtime.
  • Improved System Reliability: Comprehensive protection features enhance system robustness.
  • Precise Voltage Regulation: Ensures a stable and accurate 5V output for optimal performance.
  • Reduced Noise: Provides a clean and low-noise power supply for sensitive circuits.
  • Simplified Design: Minimal external components required for operation.

Additional Details

The SC1117CM-5.0 is typically packaged in a surface-mount package. An input and output capacitor are generally required for stable operation. Consult the datasheet for detailed electrical characteristics, application circuits, and layout recommendations. The device is RoHS compliant.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5221 $60.0415
270+ $0.4285 $115.6950
420+ $0.4158 $174.6360
575+ $0.4019 $231.0925
745+ $0.3881 $289.1345
995+ $0.3488 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess