EN
  • EN
  • DE

SC1102CS.TR

Part No SC1102CS.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314419-SC1102CS.TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC1102CS.TR CAD Model

Description

The SC1102CS.TR is a high-performance, current-mode PWM boost regulator from Semtech Corporation. It is designed for a wide range of applications requiring efficient step-up voltage conversion. This regulator offers high efficiency and a small footprint, making it suitable for portable devices and other space-constrained applications. The SC1102CS.TR incorporates features such as undervoltage lockout, overvoltage protection, and thermal shutdown to ensure reliable operation.

Applications

  • LCD Bias Supplies: Used in LCD displays to generate the necessary voltage levels for optimal performance.
  • White LED Backlighting: Powers white LEDs in backlighting applications for mobile phones, PDAs, and other handheld devices.
  • Boost Regulators for Portable Devices: Increases voltage in battery-powered applications, ensuring stable operation despite fluctuations in battery voltage.
  • DC-DC Conversion: Used in various DC-DC conversion circuits requiring step-up functionality.
  • Handheld Devices: Provides power for various components within devices like smartphones, tablets, and portable media players.

Features

  • High Efficiency: Ensures minimal power loss during voltage conversion, maximizing battery life.
  • Current-Mode PWM Control: Provides stable and efficient regulation across a wide range of input voltages and output currents.
  • Internal Synchronous Rectifier: Eliminates the need for an external Schottky diode, reducing component count and improving efficiency.
  • Undervoltage Lockout: Prevents operation when the input voltage is too low, protecting the device from damage.
  • Overvoltage Protection: Shuts down the regulator in case of excessive output voltage, preventing damage to connected components.
  • Thermal Shutdown: Protects the device from overheating by shutting it down when the temperature exceeds a safe limit.
  • Small Footprint: Available in a compact package suitable for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery life for portable devices.
  • Improved System Reliability: Integrated protection features ensure stable and reliable operation, preventing damage to the regulator and connected components.
  • Reduced Component Count: Internal synchronous rectifier simplifies the design and reduces the number of external components required.
  • Smaller Solution Size: Compact package and integrated features enable smaller and more compact designs.
  • Stable Output Voltage: Precise current-mode control ensures a stable output voltage even under varying load conditions.

Additional Details

The SC1102CS.TR typically operates at a fixed switching frequency. The device is available in a small outline package (SOP). Proper layout and component selection are crucial for optimal performance and stability. Consult the datasheet for detailed specifications, application circuit examples, and layout recommendations.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess