EN
  • EN
  • DE

RCLAMP0524S

Part No RCLAMP0524S
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description Low Capacitance TVS Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1242090-RCLAMP0524S
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RCLAMP0524S CAD Model

Description

The RCLAMP0524S is a transient voltage suppressor (TVS) diode array manufactured by Semtech Corporation, designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This particular device features a configuration suitable for protecting four high-speed data lines.

Applications:

  • USB 3.0/3.1 port protection.
  • eSATA port protection.
  • DisplayPort interface protection.
  • Thunderbolt interface protection.
  • General-purpose high-speed data line protection.

Features:

  • Low clamping voltage to protect sensitive ICs.
  • Ultra-low capacitance for signal integrity.
  • Fast response time for rapid transient suppression.
  • Small package size for board space savings.
  • Complies with industry standards for ESD protection.

Benefits:

  • Enhanced system reliability and longevity.
  • Minimized signal degradation in high-speed applications.
  • Effective protection against damaging transient events.
  • Reduced board space requirements.
  • Simplified compliance with regulatory requirements.

The RCLAMP0524S is engineered to provide robust protection while maintaining signal integrity. Its low clamping voltage ensures that sensitive downstream components are not exposed to damaging voltages during transient events. The ultra-low capacitance minimizes the impact on high-speed data signals, preventing signal attenuation and distortion. The fast response time ensures that transient events are quickly suppressed, preventing damage to protected components. Its small form factor allows for easy integration into compact electronic devices. It also complies with industry standards for ESD protection, simplifying product certification.

Technical Specifications: The RCLAMP0524S offers protection against ESD events that meet or exceed the IEC 61000-4-2 standard. Its typical clamping voltage is around 6-8V. The capacitance is very low typically under 0.5 pF. The device typically comes in a small surface-mount package, such as a TDFN (Thin Dual Flat No-Lead). Detailed specifications, including clamping voltage characteristics, capacitance values, and leakage current details, are available in the Semtech datasheet.

The RCLAMP0524S offers a combination of high performance and compact size, making it ideal for protecting high-speed data lines in modern electronic devices. Its low clamping voltage, ultra-low capacitance, and fast response time ensure robust protection without compromising signal integrity. It is commonly used in applications requiring compliance with industry standards for ESD protection.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,330+ $0.0497 $115.8010
3,575+ $0.0485 $173.3875
4,880+ $0.0474 $231.3120
6,415+ $0.0450 $288.6750
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess