EN
  • EN
  • DE

GS9092ACNE3

Part No GS9092ACNE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description GS9092A GenLINX-R III 270Mb/s Serializer for SDI and DVB-ASI | IC SERIALIZER SMPTE 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Tray
Status Obsolete
Type Serializer
Applications Video
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1177901-GS9092ACNE3
Manufacturer Homepage www.gennum.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS9092ACNE3 CAD Model

Description

The GS9092ACNE3 is a high-performance SDI (Serial Digital Interface) cable equalizer from Semtech Corporation. This device is designed to compensate for signal loss and jitter introduced by long coaxial cable runs in professional video applications, ensuring signal integrity and high-quality video transmission. It supports multiple SMPTE standards, making it suitable for a wide range of broadcast and video production systems.

Applications

  • Broadcast video equipment
  • Video production studios
  • Digital video recorders (DVRs)
  • Video distribution amplifiers
  • Medical imaging systems
  • Security and surveillance systems

Features

  • Automatic Cable Equalization: Compensates for signal attenuation in coaxial cables.
  • SMPTE Compliance: Supports SMPTE 424M, SMPTE 292M, and SMPTE 259M standards.
  • Wide Data Rate Range: Operates from 143 Mbps to 2.97 Gbps.
  • Low Power Consumption: Minimizes energy usage.
  • Output Jitter Attenuation: Reduces jitter for improved signal quality.
  • Single 3.3V Power Supply: Simplifies system design.

Benefits

  • Improved Signal Integrity: Ensures high-quality video transmission over long cable distances.
  • Simplified System Design: Automatic equalization simplifies installation and maintenance.
  • Reduced System Cost: Allows the use of longer cables without signal degradation.
  • Enhanced Reliability: Robust design ensures stable performance in demanding environments.
  • Versatile Application: Supports multiple SMPTE standards for broad compatibility.

Additional Details

The GS9092ACNE3 automatically adjusts its equalization characteristics to compensate for cable losses, ensuring optimal signal quality at the receiver. It features excellent jitter performance, contributing to a cleaner and more stable video signal. The device operates from a single 3.3V power supply, simplifying power supply design. Semtech Corporation is a leading supplier of high-performance analog and mixed-signal semiconductors. This cable equalizer is widely used in broadcast and video production environments to ensure reliable and high-quality video transmission. The device is also designed to handle the reflections and distortions that can occur in long cable runs, further improving signal integrity. The GS9092ACNE3 provides a cost-effective and reliable solution for maintaining signal quality in SDI video systems.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess