EN
  • EN
  • DE

GS2970-IBTE3

Part No GS2970-IBTE3
Manufacturer Semtech Corporation
Catalog OEM Parts (F - I)
Description DVB-ASI Receiver with SMPTE Audio and Video Processing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007077-GS2970-IBTE3
Categories OEM Parts(F-I)
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS2970-IBTE3 CAD Model

Description

The GS2970-IBTE3 is a cable equalizer manufactured by Semtech Corporation. It is designed to compensate for signal degradation caused by long cable runs in high-definition serial digital interface (HD-SDI) and serial digital interface (SDI) video systems.

Applications

  • Broadcast Video Equipment: Equalizing SDI signals in cameras, switchers, routers, and distribution amplifiers.
  • Professional Video Systems: Compensating for cable losses in post-production facilities, studios, and OB vans.
  • Security and Surveillance Systems: Extending the range of video signals in CCTV and security camera installations.
  • Medical Imaging Equipment: Ensuring high-quality video transmission in medical imaging systems.
  • Long-Distance Video Transmission: Enabling reliable transmission of SDI signals over extended cable lengths.

Features

  • Automatic Cable Equalization: Automatically compensates for cable losses up to a specified length.
  • Supports Multiple Data Rates: Compatible with various SDI and HD-SDI standards.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient operation.
  • Small Package Size: Allows for compact circuit designs.
  • Adjustable Equalization: Fine-tuning options for optimal performance with different cable types and lengths.

Benefits

  • Extended Cable Reach: Allows for longer cable runs without signal degradation.
  • Improved Signal Quality: Ensures clear and reliable video transmission.
  • Simplified System Design: Automatic equalization simplifies system setup and calibration.
  • Reduced System Cost: Eliminates the need for expensive repeaters or signal boosters.
  • Enhanced System Performance: Optimizes video quality and reliability in demanding applications.

Specifications

While specific specifications can vary, typical parameters for a GS2970-IBTE3 cable equalizer include:

  • Data Rate: Supports SMPTE 259M, SMPTE 292M, and SMPTE 424M standards.
  • Maximum Cable Length: Varies depending on cable type (e.g., Belden 1694A).
  • Power Supply Voltage: Typically 3.3V.
  • Power Consumption: Low power consumption for efficient operation.
  • Package Type: Specified in the datasheet.

For detailed specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Panasonic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess