EN
  • EN
  • DE

GS1561-CFE3

Part No GS1561-CFE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description GS1560A/GS1561 HD-LINX-R II Dual-Rate Deserializer | IC RECEIVER DUAL-RATE 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Tray
Status Obsolete
Type Deserializer
Applications SMPTE 292M / 259 M
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1177618-GS1561-CFE3
Manufacturer Homepage www.gennum.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS1561-CFE3 CAD Model

Description

The GS1561-CFE3 is a cable equalizer designed by Semtech Corporation for SMPTE 424M, SMPTE 292M, and SMPTE 259M serial digital video signals. This device automatically compensates for signal loss and jitter introduced by long cable runs, ensuring high-quality video transmission in professional broadcast and video production environments.

Applications

  • Broadcast video equipment
  • Video production systems
  • Digital video recorders (DVRs)
  • Surveillance systems
  • Medical imaging equipment
  • Video distribution networks

Features

  • Automatic Cable Equalization: Compensates for cable losses up to 140m at 2.97Gbps.
  • SMPTE Compliance: Supports SMPTE 424M, SMPTE 292M, and SMPTE 259M standards.
  • Low Power Consumption: Minimizes energy usage.
  • Output Jitter Attenuation: Reduces jitter for improved signal quality.
  • Single 3.3V Supply: Simplifies power supply design.
  • Compact Package: Available in a small footprint package.

Benefits

  • Improved Video Quality: Ensures clear and crisp video signals over long cable distances.
  • Simplified System Design: Automatic equalization eliminates the need for manual adjustments.
  • Reduced System Cost: Enables the use of longer cables without signal degradation.
  • Increased System Reliability: Robust design ensures stable performance in demanding environments.
  • Lower Power Consumption: Reduces energy costs and extends battery life in portable devices.

Additional Details

The GS1561-CFE3 features a wide input voltage range and excellent jitter performance. It is designed to operate over a wide temperature range, typically from -40°C to +85°C. The device is commonly used in applications requiring high-quality video transmission over long distances. Semtech Corporation is a leading provider of high-performance analog and mixed-signal semiconductors. The GS1561-CFE3 offers a cost-effective and reliable solution for cable equalization in professional video applications. The cable length compensation is automatic, adapting to the cable characteristics without requiring user intervention. This feature simplifies installation and maintenance of video systems.

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess