EN
  • EN
  • DE

SKM145GB066D

Part No SKM145GB066D
Manufacturer Semikron
Catalog OEM Parts ( S )
Description Trans IGBT Module N=-CH 600V 195A 7-Pin Case D-61
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Collector Emitter Breakdown Voltage 600 V
Collector Emitter Saturation Voltage 1.45 V
Collector Emitter Voltage (VCEO) 600 V
Element Configuration Dual
Height 30.5 mm
Length 94 mm
Max Collector Current 195 A
Maximum Operating Temperature 175 °C
Min Operating Temperature -40 °C
Mount Panel, Screw
Number of Pins 7
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Width 34 mm
Win Source Part Number 1093341-SKM145GB066D
Categories OEM Parts( S )
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKM145GB066D CAD Model

Description

The SKM145GB066D is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Semikron. It's designed for use in high-power switching applications requiring efficient and reliable performance. This module incorporates multiple IGBTs and diodes to provide high current handling capability and robust operation.

Applications

  • Inverter drives
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Renewable energy systems (e.g., solar inverters, wind turbines)
  • Motor drives

Features

  • Low VCE(sat) (collector-emitter saturation voltage)
  • High short-circuit withstand time
  • Integrated free-wheeling diodes
  • Isolated baseplate
  • Pressfit contacts

Benefits

  • Increased efficiency due to low VCE(sat), reducing power losses and heat generation.
  • Enhanced reliability in harsh operating conditions due to high short-circuit withstand time.
  • Simplified circuit design and reduced component count because of integrated free-wheeling diodes.
  • Improved thermal performance and electrical isolation thanks to the isolated baseplate.
  • Simplified assembly and maintenance with pressfit contacts.

Additional Details

The SKM145GB066D is typically rated for a collector-emitter voltage (VCE) of 600V and a collector current (IC) of 145A. The low VCE(sat) minimizes conduction losses, improving overall efficiency. The integrated free-wheeling diodes are optimized for fast recovery, further enhancing performance. The module's isolated baseplate allows for efficient heat dissipation and simplifies heatsink mounting.

The pressfit contacts facilitate easy and reliable connections to the external circuitry. This module is commonly used in applications requiring high power and reliable switching performance. Always refer to the manufacturer's datasheet for detailed electrical characteristics, thermal parameters, and safety guidelines to ensure proper application and prevent device failure. Adequate cooling and thermal management are essential to maintain the IGBT's junction temperature within acceptable limits.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess