EN
  • EN
  • DE

SKM 200GB 128D

Part No SKM 200GB 128D
Manufacturer Semikron
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semikron
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843733-SKM 200GB 128D
Ultra Librarian 3D Model Ultra Librarian SKM 200GB 128D CAD Model

Description

The SKM 200GB 128D is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Semikron. This module is designed for use in power electronics applications, offering efficient switching and reliable performance. It's commonly used in industrial drives, power supplies, and renewable energy systems.

Applications:

  • AC Motor Drives: Employed in variable frequency drives (VFDs) to control the speed of AC motors in industrial applications.
  • DC Motor Drives: Utilized in DC motor control systems for precise speed and torque regulation.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power in case of power outages.
  • Welding Power Supplies: Incorporated into welding machines for precise control of welding current and voltage.
  • Renewable Energy Systems: Applied in solar inverters and wind turbine converters for efficient power conversion.

Features:

  • IGBT Technology: Uses IGBT technology for efficient switching and low conduction losses.
  • High Voltage Rating: Designed to handle high voltage power applications.
  • High Current Capability: Capable of carrying significant current levels.
  • Isolated Baseplate: Provides electrical isolation and simplifies thermal management.
  • Fast Switching Speed: Enables high-frequency switching for improved efficiency.

Benefits:

  • High Efficiency: Delivers efficient power conversion with low switching and conduction losses.
  • Reliable Performance: Provides robust and reliable performance in demanding industrial applications.
  • Easy Integration: Simplified mounting and connection with the isolated baseplate design.
  • Improved System Performance: Enhances overall system performance with precise and efficient power control.
  • Reduced Energy Consumption: Contributes to lower energy consumption and reduced operating costs.

Additional Details:

The SKM 200GB 128D typically has a voltage rating of 1200V and a current rating of 200A. It requires effective heat sinking to manage heat dissipation. The IGBT module includes internal protection features such as overcurrent protection. The operating temperature range is typically between -40°C to +150°C. The device's datasheet provides detailed specifications on gate drive requirements and thermal characteristics.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess