EN
  • EN
  • DE

SEMIX453GB12E4S

Part No SEMIX453GB12E4S
Manufacturer Semikron
Catalog Misc Products
Description Trench IGBT Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semikron
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837065-SEMIX453GB12E4S
Ultra Librarian 3D Model Ultra Librarian SEMIX453GB12E4S CAD Model

Description

The SEMIX453GB12E4S is a high-performance IGBT module manufactured by Semikron. It is designed for demanding power electronic applications that require high efficiency and reliability. This module incorporates advanced IGBT technology, providing excellent switching characteristics and low losses, making it ideal for use in various industrial and renewable energy systems.

Applications:

  • Industrial Drives: Used in motor control systems for applications like pumps, fans, and compressors requiring high power.
  • Renewable Energy: Employed in solar inverters and wind turbine converters to efficiently convert DC power to AC power at high power levels.
  • Power Supplies: Found in high-power SMPS (Switched Mode Power Supplies) for industrial equipment and data centers needing efficient power conversion.
  • Traction: Utilized in electric vehicle and railway traction systems for motor control.
  • UPS (Uninterruptible Power Supplies): Integrated into high-power UPS systems to ensure a continuous power supply during outages.

Features:

  • IGBT Technology: Utilizes advanced IGBT (Insulated Gate Bipolar Transistor) technology for high efficiency and fast switching.
  • Low Saturation Voltage: Features a low saturation voltage for reduced power losses and improved thermal performance.
  • High Short-Circuit Capability: Designed with high short-circuit withstand capability for enhanced reliability and protection.
  • Integrated Temperature Sensor: Includes an integrated temperature sensor for monitoring and protection against overheating.
  • Optimized Package: Compact and robust SEMIX package for easy mounting and effective heat dissipation.

Benefits:

  • High Efficiency: Minimizes energy losses, leading to reduced operating costs and improved overall system efficiency.
  • Reliable Performance: Designed for robust and reliable operation in harsh industrial environments.
  • Compact Design: The SEMIX package allows for high power density and space-saving installation.
  • Simplified Thermal Management: Integrated temperature sensor facilitates effective thermal management and prevents overheating.
  • Easy Integration: Simple mounting and electrical connection for easy integration into existing systems.

Additional Details:

The SEMIX453GB12E4S module typically features a collector-emitter voltage of 1200V and a collector current of 450A (depending on the specific operating conditions). It is designed to operate within a specific temperature range, typically from -40°C to +150°C. The module's internal structure includes multiple IGBT chips and diodes connected in a half-bridge configuration. The SEMIX package ensures excellent thermal contact with the heatsink, further enhancing the module's thermal performance and reliability. Detailed datasheets and application notes are available from Semikron, providing comprehensive information on electrical characteristics, thermal behavior, and application guidelines.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $288.1965 $288.1965
2+ $258.3831 $516.7662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess