EN
  • EN
  • DE

SEMIX201GD066HDS

Part No SEMIX201GD066HDS
Manufacturer Semikron
Catalog Misc Products
Description Trench IGBT Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semikron
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837063-SEMIX201GD066HDS
Ultra Librarian 3D Model Ultra Librarian SEMIX201GD066HDS CAD Model

Description

The SEMIX201GD066HDS is a diode module manufactured by Semikron, designed for high-power applications requiring reliable and efficient rectification. This module incorporates robust diode technology, ensuring excellent surge current handling and thermal performance, making it suitable for use in various industrial and renewable energy systems where converting AC to DC is essential.

Applications:

  • Industrial Rectifiers: Used in power supplies for industrial equipment, providing the necessary DC voltage.
  • Renewable Energy: Employed in wind turbine and solar power systems for converting AC power generated into DC power for storage or grid connection.
  • Welding Machines: Utilized in high-power welding machines for efficient AC to DC conversion.
  • Motor Drives: Integrated into motor drive systems to supply the DC voltage required for motor control.
  • UPS (Uninterruptible Power Supplies): Found in UPS systems for converting AC power to DC for battery charging and DC power supply during outages.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, providing robust protection against overcurrent events.
  • Low Forward Voltage Drop: Features a low forward voltage drop, minimizing power losses and improving efficiency.
  • Isolated Base Plate: Equipped with an isolated base plate, allowing for easy mounting and effective heat dissipation.
  • Optimized Package: Compact and robust SEMIX package for easy mounting and reliable operation.

Benefits:

  • Reliable Rectification: Provides reliable and efficient AC to DC conversion for demanding applications.
  • Improved Efficiency: Low forward voltage drop minimizes power losses, leading to higher system efficiency.
  • Robust Protection: High surge current capability protects the module from overcurrent events.
  • Easy Integration: Isolated base plate simplifies mounting and ensures effective heat dissipation.
  • Compact Design: SEMIX package allows for high power density and space-saving installation.

Additional Details:

The SEMIX201GD066HDS module typically features a voltage rating of 6600V and a current rating of 200A (depending on the specific operating conditions). It is designed to operate within a specific temperature range, typically from -40°C to +150°C. The module's internal structure includes multiple diode chips connected in a bridge configuration. The SEMIX package ensures excellent thermal contact with the heatsink, further enhancing the module's thermal performance and reliability. Detailed datasheets and application notes are available from Semikron, providing comprehensive information on electrical characteristics, thermal behavior, and application guidelines.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.2501 $239.2501
2+ $214.5001 $429.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess