EN
  • EN
  • DE

BUX23

Part No BUX23
Manufacturer Seme LAB
Catalog END - OF - LIFE
Description NPN MULTI - EPITAXIAL POWER TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Seme LAB
Win Source Part Number 1156393-BUX23
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUX23 CAD Model

Description

The BUX23 is a silicon NPN power transistor. It's designed for high-power switching and amplifier applications. Manufactured by Seme LAB, it is suitable for use in various industrial and consumer electronic devices.

Applications

  • Power Supplies: Used in linear and switching power supplies as a switching element.
  • Inverters: Employed in DC-AC inverters for converting direct current to alternating current.
  • Motor Control: Applied in motor control circuits for controlling the speed and torque of electric motors.
  • Amplifiers: Utilized in audio and RF amplifier circuits for signal amplification.
  • Lighting Systems: Integrated into electronic lighting systems for control and switching purposes.

Features

  • High Collector-Emitter Voltage: High breakdown voltage allows operation in high voltage circuits.
  • High Collector Current: Supports high current flow for driving high power loads.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • High Power Dissipation: Capable of dissipating significant power without overheating.

Benefits

  • Efficient Power Switching: Minimizes power losses in switching applications, improving energy efficiency.
  • Reliable Performance: Delivers stable and consistent performance under demanding operating conditions.
  • High Power Handling: Suitable for driving high power loads without failure.
  • Versatile Applications: Can be used in a wide range of power electronic circuits.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

Additional Details

The BUX23 is housed in a TO-3 package, designed for efficient heat dissipation. It features a typical collector-emitter voltage (VCEO) rating of 80V and a continuous collector current (IC) rating of 10A. The transistor also boasts a power dissipation (PD) rating of 80W. As an END-OF-LIFE product, it may be difficult to source new components; however, suitable replacements may be available.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess