EN
  • EN
  • DE

BDX87C

Part No BDX87C
Manufacturer Seme LAB
Catalog END - OF - LIFE
Description Bipolar NPN Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Seme LAB
Win Source Part Number 1153026-BDX87C
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BDX87C CAD Model

Description

The BDX87C is a silicon PNP Darlington power transistor manufactured by Seme LAB. It's designed for high-gain amplification and switching applications. The Darlington configuration provides a high current gain, making it suitable for driving high-current loads with low input current.

Applications

  • Motor Control: Used in motor control circuits for controlling the speed and direction of DC motors.
  • Power Amplifiers: Employed in audio power amplifiers for amplifying audio signals.
  • Switching Regulators: Utilized in switching regulators for voltage regulation and control.
  • Relay Drivers: Used as a relay driver to switch relays with low input current.
  • Solenoid Drivers: Applied as a solenoid driver to control solenoids in various applications.

Features

  • High Current Gain: Provides high current gain for driving high-current loads.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High Collector Current: Supports high current flow for driving high power loads.
  • High Power Dissipation: Capable of dissipating significant power without overheating.
  • PNP Transistor: PNP polarity for specific circuit configurations.

Benefits

  • Efficient Power Switching: Minimizes power losses in switching applications, improving energy efficiency.
  • Reliable Performance: Delivers stable and consistent performance under demanding operating conditions.
  • High Power Handling: Suitable for driving high power loads without failure.
  • Simplified Circuit Design: Reduces the need for complex drive circuits.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

Additional Details

The BDX87C is typically housed in a TO-220 or similar package for efficient heat dissipation. It features a collector-emitter voltage (VCEO) rating of -100V and a continuous collector current (IC) rating of -10A. The transistor also boasts a high DC current gain (hFE) of typically 750. As an END-OF-LIFE product, sourcing it might require looking for alternative replacements.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess