EN
  • EN
  • DE

MS614SE

Part No MS614SE
Manufacturer Seiko Instruments
Catalog Batteries Rechargeable (Secondary)
Description BATT LITH 3V 3.4MAH COIN 6.8MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Batteries Rechargeable (Secondary)
Mfr Seiko Instruments
Series MS614SE
Package Bulk
Product Status Active
Battery Chemistry Lithium
Battery Cell Size Coin, 6.8mm
Voltage - Rated 3 V
Capacity 3.4mAh
Size / Dimension 0.27" Dia x 0.06" H (6.8mm x 1.4mm)
Termination Style Requires Holder
Discharge Rate 15µA
Standard Charge Current 15µA
Weight 0.17 g
Shipping Info Due to restrictions, only ground shipment is allowed.
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8507.60.0020
Win Source Part Number 849609-MS614SE
Ultra Librarian 3D Model Ultra Librarian MS614SE CAD Model

Description

The MS614SE is a rechargeable lithium coin battery with a capacity of 3.4mAh from Seiko Instruments.

  • Voltage: 3V
  • Capacity: 3.4mAh
  • Discharge Rate: 15µA
  • Cell Size: 6.8mm
  • Termination Style: Holder
  • Package: Bulk (100 pieces)
  • Weight: 0.17g
  • Category: Battery Products
  • Status: Active

You May Also Be Interested in

Seiko Instruments
BATT LITHIUM 3V 3MAH COIN
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann C Size Ni-MH battery pack 1S1P 1.2V 4500mAh
Need more? Email Us
Panasonic
BATTERY 1.2V 1.8AH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-ion Rechargeable C 1.5V 2500mAh with USB Type-C Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AAA / HR03 800mah Battery
Need more? Email Us
Renata SA
Zinc Air Batteries Size ZA13
Need more? Email Us
Renata SA
Zinc Air Batteries Size ZA10
Need more? Email Us
Panasonic
BATTERY 1.2V 2.5AH
Need more? Email Us
Renata SA
Zinc Air Batteries Size ZA312
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 382,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess