EN
  • EN
  • DE

MS412FE

Part No MS412FE
Manufacturer Seiko Instruments
Catalog Batteries Rechargeable (Secondary)
Description BATTERY LITH 3V 1MAH COIN 4.8MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Batteries Rechargeable (Secondary)
Mfr Seiko Instruments
Series MS412FE
Package Bulk
Product Status Active
Battery Chemistry Lithium
Battery Cell Size Coin, 4.8mm
Voltage - Rated 3 V
Capacity 1mAh
Size / Dimension 0.19" Dia x 0.05" H (4.8mm x 1.2mm)
Termination Style Requires Holder
Discharge Rate 10µA
Standard Charge Current 10µA
Weight 0.07 g
Shipping Info Due to restrictions, only ground shipment is allowed.
Standard Package 200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8507.60.0020
Win Source Part Number 849592-MS412FE
Ultra Librarian 3D Model Ultra Librarian MS412FE CAD Model

Description

The 849592-MS412FE is a rechargeable lithium coin battery from the MS412FE series by Seiko Instruments.

  • Termination: Requires a holder
  • Packaging: Bulk
  • Pieces: 200
  • Size: 0.19" diameter x 0.05" height (4.8mm x 1.2mm)
  • Rated Voltage: 3V
  • Capacity: 1mAh
  • Discharge Rate: 10µA
  • Standard Charge Current: 10µA
  • Product Status: Active

You May Also Be Interested in

Omron
BATTERY LITH-ION 3V
Need more? Email Us
Panasonic
BATTERY 1.2V 1.2AH
Need more? Email Us
Seiko Instruments
BATT LITHIUM 3V 3MAH COIN
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 1600mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable D / HR20 10000mah Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-ion Rechargeable D 1.5V 6000mAh with USB Type-C Battery
Need more? Email Us
Cymbet Corporation
BATTERY THIN FILM 3.3V 12UAH
Need more? Email Us
Renata SA
Zinc Air Batteries Size ZA312
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AAA / HR03 550mah Battery
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7739 $58.0425
185+ $0.6353 $117.5305
285+ $0.6156 $175.4460
390+ $0.5948 $231.9720
505+ $0.5752 $290.4760
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess