EN
  • EN
  • DE

SG-9101CA-C05PGAAC

Part No SG-9101CA-C05PGAAC
Manufacturer Seiko Epson Corporation
Catalog Programmable Oscillators
Description XTAL OSC PROG XO CMOS CTR SPRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Base Resonator Crystal
Type XO (Standard)
Available Frequency Range 670 kHz ~ 20 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.62V ~ 3.63V
Operating Temperature -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.055\;5;9;7;10;8;3;4;2;1;535;505;370;300;428;50;114;448;150;20;336;1473;863;1664;296;818;0;19458;19457;40745;40747;40749;8288;77950;77951;44874;77434;75199;102644;55030;70557;55031;59861;70558;43990;43907;62301;43908;44000;44001;44002;43912;44003;43914;43915;43916;14035;14036;14034;14037;14038;14039;14041;14040;14045;14047;14044;14046;14042;14043;14032;14027;14028;14029;14030;20473;124187;113403;102964;12861;14050;43889;59854;55498;62757;62760;53914;53915;53916;59855;21671;21670;38031;37410;22303;22304;40750;46794;46795;44300;43865;44952;44622;44621;28035;62;3;2;243;250;1;17;6;0;2;4;1;1;335090;374869;402784;1;331506;419430;422799;1;320327;346026;390208;2 kHz ~ 80 MHz;3.5 kHz ~ 100 MHz;32 kHz ~ 80 MHz;32 kHz ~ 100 MHz;100 kHz ~ 124.999 MHz;500 kHz ~ 133 MHz;670 kHz ~ 20 MHz;670 kHz ~ 170 MHz;900 kHz ~ 200 MHz;1 MHz ~ 40 MHz;1 MHz ~ 55 MHz;1 MHz ~ 80 MHz;1 MHz ~ 100 MHz;1 MHz ~ 110 MHz;1 MHz ~ 125 MHz;1 MHz ~ 133 MHz;1 MHz ~ 150 MHz;1 MHz ~ 166 MHz;1 MHz ~ 200 MHz;1 MHz ~ 220 MHz;2.3 MHz ~ 170 MHz;2.5 MHz ~ 170 MHz;2.5 MHz ~ 450 MHz;3.3 MHz ~ 170 MHz;8 MHz ~ 160 MHz;10 MHz ~ 100 MHz;10 MHz ~ 124.999 MHz;10 MHz ~ 160 MHz;10 MHz ~ 166 MHz;10 MHz ~ 170 MHz;10 MHz ~ 460 MHz;10 MHz ~ 810 MHz;10 MHz ~ 1 GHz;15 MHz ~ 700 MHz;15 MHz ~ 2100 MHz;15 MHz ~ 2.1 GHz;50 MHz ~ 200 MHz;50 MHz ~ 800 MHz;125 MHz ~ 160 MHz;125 MHz ~ 169.999 MHz;125 MHz ~ 214.999 MHz;170 MHz ~ 212.5 MHz;170 MHz ~ 250 MHz;200 MHz ~ 700 MHz;215 MHz ~ 524.999 MHz;220 MHz ~ 625 MHz;525 MHz ~ 810 MHz;1;344200;344202;408012;408014;1;331511;331587;690341;331623;331683;353116;353132;353170;369681;369700;369718;369793;385541;416423;56350;59577;58217;61153;61300;61428;126257;126258;132007;132227;132364;202873;202970;171271;174115;174378;249171;1;2843;1398;1940;2011;2614;2616;1376;1;1398;1564;1940;1942;2011;2225;2235;2614;1376;1554;2004;1;242918;212434;212478;212617;212625;139409;67003;38976;39003;1;204202;170175;122678;53513;40769;32821;25512;850;851;1008;1067;1155;1244;1701;1;302154;51010;202093;202097;176196;253047;254451;270611;282641;285293;73564;81539;103105;104793;104984;119523;149159;151681;154751;158730;161211;163281;165532;184068;188494;191864;194544;197129;214789;217896;219112;220348;222053;238101;243785;246902;266192;273824;287296;299696;301889;302579;68833;77305;78864;85651;90063;114509;141905;1;1;312102;409393;411897;227383;228342;228344;228357;228362;228365;228830;228831;228837;228839;267260;267272;267273;267606;267607;294069;294068;294890;294911;74384;87635;96897;96896;1;838529;838530;838531;505395;838533;838534;838536;838539;838541;838542;838543;838544;838545;838546;474128;838547;838548;267220;474129;838555;838556;294836;838557;7836;8582;8839;9473;10964;12248;13860;13863;13864;17108;17300;22529;23509;26300;26736;27174;33559;34769;34831;1;4812;5812;6024;6031;6219;6582;6590;6670;6754;7037;7091;7241;7385;7632;7761;7977;8192;8272;8316;8489;9946;10308;13254;13741;14243;14465;14595;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian SG-9101CA-C05PGAAC CAD Model

Description

NULL

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC PROG XO CMOS DWN SPRD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess