EN
  • EN
  • DE

EG-2102CA 125.0000M-PHPALB

Part No EG-2102CA 125.0000M-PHPALB
Manufacturer Seiko Epson Corporation
Catalog Oscillators
Description XTAL OSC SO 125.0000MHZ LVPECL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Base Resonator Crystal
Type SO (SAW)
Frequency 125 MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 3.3V
Frequency Stability ±100ppm
Operating Temperature 0°C ~ 70°C
Current - Supply (Max) 100mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Supplier Device Package 4-VDFN (3.2x2.5)
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.055\;5;9;7;10;8;3;4;2;1;535;2905;3997;2754;505;175;4602;370;5950;300;222;744;119;110;406;31;2773;50;2651;114;631;3003;4556;2482;4983;4635;5254;3226;4538;3305;3186;1725;2780;1923;1908;478;5672;2195;150;278;2775;3655;490;644;2129;488;149;4289;3001;4981;2381;2151;20;2410;4203;3625;5852;4029;336;1473;3994;863;2388;5173;4309;1664;296;600025;2492;4606;887;541;4951;732;4503;3155;5721;602073;5102;818;0;3847;118840;16355;118841;118842;113889;121929;118843;113890;118845;113891;118844;113892;118846;113893;118847;118848;113894;118849;113895;118850;113896;118851;113897;118852;113898;118853;113899;118854;114178;114179;114180;114181;114182;130979;130980;8830;114183;114184;114185;114186;114187;64552;8226;10035;36789;131179;130978;130977;131183;131181;7944;7956;94981;73615;73616;6260;54196;4174;4176;73617;73618;6346;73619;73620;9844;52864;81526;131182;130983;130982;131185;131180;114188;114189;114190;114191;114192;131194;42298;40739;10982;3771;7488;7489;14364;19905;127332;55395;55396;10945;19097;7493;7494;58468;58469;4170;58470;58471;58472;130984;130985;130976;130975;131184;131193;10944;12224;8244;12230;73621;73622;8245;5191;12231;12232;70502;70503;70598;8282;47710;58443;58444;58445;73623;14833;58446;58447;58448;73624;29758;5755;123962;89266;21654;130981;130080;108260;129824;131186;25100;25102;48018;9708;25101;803;1167;21655;108261;28198;33535;5756;121923;131605;121924;127329;127333;121925;126536;121926;127331;14406;102274;86038;108257;14407;21656;86039;108259;108258;62601;127330;14505;132925;132924;123268;127016;58968;59356;98710;28983;40350;2344;1560;8246;8247;8248;79764;13439;109017;117306;119236;107054;117307;119235;66080;132968;66081;94914;94915;73527;73528;86048;86049;130065;127113;21220;26447;26448;26449;26450;28611;35351;35350;48265;45294;45470;13995;64506;2211;124852;86508;105455;10073;78001;81194;50768;90518;103487;66218;116436;39037;114821;36459;8249;69144;81195;19472;90519;103488;127017;26668;28201;36458;116433;8250;19473;8898;69145;81196;124151;19471;90520;103489;127018;26667;97162;28202;29610;29614;43862;29618;29603;28392;116434;54682;8905;97163;8906;96879;8252;26666;97164;28203;29604;48989;92172;33654;33634;33633;54275;45362;45363;45364;43352;74926;29033;37773;23917;10033;8254;8467;8255;32666;8256;19458;19457;92966;92965;42541;45468;48263;48305;50444;48849;48850;48851;48852;49686;49685;48853;50442;50845;51190;65994;65995;76418;35379;35378;45469;98241;50441;8258;44267;98068;8259;39672;28204;29605;48990;8958;8959;31460;31461;8284;117154;90610;90611;90612;124853;119237;119238;119239;115559;115560;115561;115555;115556;115557;108823;105604;1304;33754;115562;115563;115564;5420;75188;13778;14519;5908;1537;4634;111431;14342;8876;8285;4641;104858;104859;111427;111432;111429;111430;111428;27399;80276;62021;10898;10899;10900;10901;8262;8264;8265;8266;8267;73796;73797;109149;109150;73798;109167;109168;74066;109169;109170;74067;109171;90;40845;40846;8278;8279;1727;29727;8229;29728;8230;8231;46454;46455;43214;46503;46504;8464;3998;8233;8234;8235;8236;73902;73900;64087;64088;64089;73901;64090;64091;64092;64093;64094;64095;64096;64097;64098;64099;64100;64203;64204;8237;8238;8239;8240;8241;8242;74068;74069;74070;74071;4768;47548;81721;75102;75103;75104;113676;76743;122173;122174;74927;74928;74187;69236;62549;79063;8243;55835;118855;84557;91209;75105;84556;101448;101449;74778;84558;8286;107061;101453;101446;104268;84559;74779;84561;75106;84560;84562;75107;101456;101451;101450;84563;101457;101452;101447;107063;91210;89757;89758;89759;74780;74781;89756;113852;89755;89753;8
Ultra Librarian 3D Model Ultra Librarian EG-2102CA 125.0000M-PHPALB CAD Model

Description

NULL

You May Also Be Interested in

Realtek
Oscillators RoHS
Lowest to $32.2557
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 27.6480M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.845888MHZ CMOS SM
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 156.285157MHZ CMOS S
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 16.367667M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess