EN
  • EN
  • DE

EG-2101CA 83.3333M-DCHL3

Part No EG-2101CA 83.3333M-DCHL3
Manufacturer Seiko Epson Corporation
Catalog Oscillators
Description XTAL OSC SO 83.3333MHZ LVPECL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Base Resonator Crystal
Type SO (SAW)
Frequency 83.3333 MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 3.3V
Frequency Stability ±100ppm
Operating Temperature 0°C ~ 70°C
Current - Supply (Max) 60mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Supplier Device Package 4-VDFN (3.2x2.5)
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.055\;5;9;7;10;8;3;4;2;1;535;2905;3997;2754;505;175;4602;370;5950;300;222;744;119;110;406;31;2773;50;2651;114;631;3003;4556;2482;4983;4635;5254;3226;4538;3305;3186;1725;2780;1923;1908;478;5672;2195;150;278;2775;3655;490;644;2129;488;149;4289;3001;4981;2381;2151;20;2410;4203;3625;5852;4029;336;1473;3994;863;2388;5173;4309;1664;296;600025;2492;4606;887;541;4951;732;4503;3155;5721;602073;5102;818;0;3847;118840;16355;118841;118842;113889;121929;118843;113890;118845;113891;118844;113892;118846;113893;118847;118848;113894;118849;113895;118850;113896;118851;113897;118852;113898;118853;113899;118854;114178;114179;114180;114181;114182;130979;130980;8830;114183;114184;114185;114186;114187;64552;8226;10035;36789;131179;130978;130977;131183;131181;7944;7956;94981;73615;73616;6260;54196;4174;4176;73617;73618;6346;73619;73620;9844;52864;81526;131182;130983;130982;131185;131180;114188;114189;114190;114191;114192;131194;42298;40739;10982;3771;7488;7489;14364;19905;127332;55395;55396;10945;19097;7493;7494;58468;58469;4170;58470;58471;58472;130984;130985;130976;130975;131184;131193;10944;12224;8244;12230;73621;73622;8245;5191;12231;12232;70502;70503;70598;8282;47710;58443;58444;58445;73623;14833;58446;58447;58448;73624;29758;5755;123962;89266;21654;130981;130080;108260;129824;131186;25100;25102;48018;9708;25101;803;1167;21655;108261;28198;33535;5756;121923;131605;121924;127329;127333;121925;126536;121926;127331;14406;102274;86038;108257;14407;21656;86039;108259;108258;62601;127330;14505;132925;132924;123268;127016;58968;59356;98710;28983;40350;2344;1560;8246;8247;8248;79764;13439;109017;117306;119236;107054;117307;119235;66080;132968;66081;94914;94915;73527;73528;86048;86049;130065;127113;21220;26447;26448;26449;26450;28611;35351;35350;48265;45294;45470;13995;64506;2211;124852;86508;105455;10073;78001;81194;50768;90518;103487;66218;116436;39037;114821;36459;8249;69144;81195;19472;90519;103488;127017;26668;28201;36458;116433;8250;19473;8898;69145;81196;124151;19471;90520;103489;127018;26667;97162;28202;29610;29614;43862;29618;29603;28392;116434;54682;8905;97163;8906;96879;8252;26666;97164;28203;29604;48989;92172;33654;33634;33633;54275;45362;45363;45364;43352;74926;29033;37773;23917;10033;8254;8467;8255;32666;8256;19458;19457;92966;92965;42541;45468;48263;48305;50444;48849;48850;48851;48852;49686;49685;48853;50442;50845;51190;65994;65995;76418;35379;35378;45469;98241;50441;8258;44267;98068;8259;39672;28204;29605;48990;8958;8959;31460;31461;8284;117154;90610;90611;90612;124853;119237;119238;119239;115559;115560;115561;115555;115556;115557;108823;105604;1304;33754;115562;115563;115564;5420;75188;13778;14519;5908;1537;4634;111431;14342;8876;8285;4641;104858;104859;111427;111432;111429;111430;111428;27399;80276;62021;10898;10899;10900;10901;8262;8264;8265;8266;8267;73796;73797;109149;109150;73798;109167;109168;74066;109169;109170;74067;109171;90;40845;40846;8278;8279;1727;29727;8229;29728;8230;8231;46454;46455;43214;46503;46504;8464;3998;8233;8234;8235;8236;73902;73900;64087;64088;64089;73901;64090;64091;64092;64093;64094;64095;64096;64097;64098;64099;64100;64203;64204;8237;8238;8239;8240;8241;8242;74068;74069;74070;74071;4768;47548;81721;75102;75103;75104;113676;76743;122173;122174;74927;74928;74187;69236;62549;79063;8243;55835;118855;84557;91209;75105;84556;101448;101449;74778;84558;8286;107061;101453;101446;104268;84559;74779;84561;75106;84560;84562;75107;101456;101451;101450;84563;101457;101452;101447;107063;91210;89757;89758;89759;74780;74781;89756;11385
Ultra Librarian 3D Model Ultra Librarian EG-2101CA 83.3333M-DCHL3 CAD Model

Description

NULL

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 148.4375M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 156.285157MHZ CMOS S
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 24.0000MHZ CMOS SMD
Need more? Email Us
Realtek
Oscillators RoHS
Lowest to $32.2557
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 48.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 50.6250M-TCHPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess