EN
  • EN
  • DE

DM2816A--250B

Part No DM2816A--250B
Manufacturer SEEQ
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170999-DM2816A--250B
Categories Custom Parts
Manufacturer SEEQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM2816A--250B CAD Model

Description

The DM2816A-250B is an Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by SEEQ Technology. This non-volatile memory chip is designed for applications requiring in-system programmability and data storage without power. The '-250B' suffix typically denotes an access time of 250ns.

Applications

  • Embedded Systems: Used for storing configuration data, boot code, and calibration parameters.
  • Industrial Control Systems: Employed in industrial equipment for storing program settings and data logs.
  • Instrumentation: Found in various instruments for storing calibration data and system parameters.
  • Telecommunications Equipment: Used to store configuration settings and network parameters.
  • Consumer Electronics: Can be found in older consumer devices for storing settings and firmware.

Features

  • EEPROM Technology: Electrically Erasable Programmable Read-Only Memory, allowing in-system programming.
  • Non-Volatile Memory: Data is retained even when power is removed.
  • 250ns Access Time: Fast access time for read operations.
  • Byte-Alterable: Allows individual bytes to be written or erased.
  • Single 5V Supply: Operates on a single 5V power supply.
  • JEDEC Standard Pinout: Standard pinout for easy integration.

Benefits

  • In-System Programmability: Allows memory to be reprogrammed without removing the chip.
  • Data Retention: Non-volatile nature ensures data is preserved even when power is off.
  • Fast Access Time: Quick read operations improve system performance.
  • Easy Integration: Standard pinout simplifies integration into existing systems.
  • Reliable Storage: Provides reliable data storage for critical applications.

Additional Details

The DM2816A-250B has a typical access time of 250ns, enabling quick read operations. It is byte-alterable, allowing individual bytes to be programmed or erased. It requires a single 5V power supply for operation. The memory is typically organized as 2048 x 8 bits, providing a total storage capacity of 2KB. It is commonly used in systems where non-volatile storage and in-system programmability are crucial. It adheres to JEDEC standards for pinout and functionality. The DM2816A-250B is suitable for applications where moderate memory capacity, ease of reprogramming, and non-volatility are essential.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Rohm Semiconductor
Lowest to $0.0644
Murata Electronics North America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess