EN
  • EN
  • DE

314010012

Part No 314010012
Manufacturer Seeed Technology Co., Ltd
Catalog Moisture Sensors, Humidity
Description SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Seeed Technology Co., Ltd
Packaging Bulk
Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 to 100% RH
Output Type I2C
Output 12b
Accuracy ±3%
Supply Voltage - Operating 2.5 V to 5.5 V
Mounting Cable
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 1004939-314010012
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 314010012 CAD Model

Description

The Seeed Technology Co., Ltd humidity and temperature sensor is an active sensor that provides accurate humidity and temperature readings.

  • Sensitivity: ±3%
  • Humidity Range: 0 to 100% RH
  • Operating Temperature: -40°C to 125°C
  • Operating Supply Voltage: 2.5 V to 5.5 V
  • Output: I2C
  • Resolution: 12b
  • Mounting Type: Cable
  • Packaging: Bulk
  • Applications: Transducers and Sensors

You May Also Be Interested in

Sensirion AG
SHT30-ARP-B2.5kS Sensirion Board Mount Humidity Sensors RH Accuracy +/- 3% Analog, DFN Type datasheet, inventory, & pricing.
Lowest to $1.6881
Omron
SENSOR HUMIDITY
Need more? Email Us
TE Connectivity
HPP845E034R4 TE Connectivity / Measurement Specialties Board Mount Humidity Sensors I.C 20D RH/T B400 DIGITAL datasheet, inventory, & pricing.
Lowest to $2.4448
Sensirion AG
SENSOR HUMID/TEMP HIGH ACCURACY
Lowest to $4.0747
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us
Honeywell
Board Mt. Humidity Sensors
Need more? Email Us
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess