EN
  • EN
  • DE

102991475

Part No 102991475
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CH551G DEVELOPMENT BOARD - SOP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Seeed Technology Co., Ltd
Package Bulk
Product Status Obsolete
Type MCU 8-Bit
Core Processor 8051
Utilized IC / Part CH551G
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 915324-102991475
Ultra Librarian 3D Model Ultra Librarian 102991475 CAD Model

Description

The 915324-102991475 is an evaluation board designed for embedded MCU and DSP applications from Seeed Technology Co., Ltd.

  • Application: Embedded MCU and DSP
  • Processor Type: 8-Bit MCU
  • Core Processor: 8051
  • Package: Bulk
  • Standard Package: 1 piece
  • IC/Part Utilized: CH551G
  • Board Type: Evaluation Platform
  • Mounting Type: Fixed
  • ECCN: EAR99
  • HTSUS Code: 8473.30.1180
  • Product Status: Obsolete

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1446 $63.4338
7+ $17.3493 $121.4451
11+ $16.8076 $184.8836
15+ $16.2659 $243.9885
19+ $15.7230 $298.7370
25+ $14.0968 $352.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess