EN
  • EN
  • DE

SSD15N10-C

Part No SSD15N10-C
Manufacturer SECOS
Catalog Misc Products
Description N-Ch Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SECOS
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838751-SSD15N10-C
Ultra Librarian 3D Model Ultra Librarian SSD15N10-C CAD Model

Description

The SSD15N10-C is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by SECOS. This transistor is designed for switching and amplification applications, providing efficient and reliable performance in various electronic circuits.

Applications:

  • Power Supplies: Used in switching power supplies to regulate voltage and current.
  • Motor Control: Applied in motor control circuits for adjusting speed and torque.
  • DC-DC Converters: Implemented in DC-DC converters to step up or step down voltage levels.
  • LED Lighting: Suitable for LED lighting systems to control brightness and power.
  • Battery Management Systems: Integrated into battery management systems for efficient charging and discharging.

Features:

  • N-Channel MOSFET: Enhances switching speed and efficiency.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves overall efficiency.
  • High Drain-Source Voltage (VDS): Withstands high voltage levels, providing robust performance.
  • Fast Switching Speed: Enables quick transitions between on and off states.
  • RoHS Compliant: Adheres to environmental regulations, minimizing hazardous substances.

Benefits:

  • Improved Efficiency: Reduces power dissipation and energy consumption.
  • Enhanced Reliability: Ensures stable performance and long operational life.
  • Simplified Circuit Design: Facilitates easy integration into electronic circuits.
  • Reduced Heat Dissipation: Minimizes heat generation, improving thermal management.
  • Environmentally Friendly: Complies with RoHS standards, promoting environmental sustainability.

The SSD15N10-C MOSFET is designed with advanced semiconductor technology to provide high performance and reliability. Its low on-resistance minimizes power loss, making it suitable for applications where efficiency is critical. The device’s fast switching speed allows for quick transitions, making it ideal for high-frequency switching applications.

This MOSFET is available in a variety of packages, allowing for flexibility in circuit design. It is also designed to withstand high voltage levels, providing robust performance in demanding applications. SECOS provides comprehensive technical documentation and support to assist with design and implementation.

The SSD15N10-C is a versatile and reliable MOSFET that is suitable for a wide range of switching and amplification applications. Its high efficiency, fast switching speed, and robust design make it an excellent choice for demanding electronic circuits.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess