EN
  • EN
  • DE

SCS240P

Part No SCS240P
Manufacturer SECOS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 316877-SCS240P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCS240P CAD Model

Description

The SCS240P is a Schottky Barrier Diode manufactured by SECOS. These diodes are characterized by their rapid switching speeds and minimal forward voltage drop, making them suitable for a wide array of high-frequency and power-efficient applications. The primary benefit of using Schottky diodes like the SCS240P is the reduction in power loss and increased efficiency in circuits where fast switching is crucial.

Applications

  • Switch Mode Power Supplies (SMPS): Used as output rectifiers to improve efficiency and reduce heat generation.
  • DC-DC Converters: Enables efficient voltage conversion in portable devices and power management systems.
  • Photovoltaic (PV) Systems: Used for blocking diodes to prevent reverse current flow in solar panel arrays.
  • LED Lighting: Improves the efficiency of LED driver circuits.
  • Wireless Charging Circuits: Efficiently rectifies the AC signal to provide DC power.

Features

  • Low Forward Voltage Drop: Reduces power dissipation during conduction.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Low Reverse Leakage Current: Minimizes power loss in the reverse biased state.
  • Compact Package Design: Allows for easy integration into space-constrained applications.

Benefits

  • Increased Energy Efficiency: Reduces power consumption and heat generation in electronic devices.
  • Improved System Performance: Enhances the switching speed and response time of circuits.
  • Enhanced Reliability: Protects components from voltage spikes and reverse current flow.
  • Reduced Size and Weight: Enables the development of smaller and lighter electronic products.
  • Cost-Effective Solution: Offers high performance and reliability at a competitive price point.

Technical Specifications (Typical)

While specific values will depend on the exact variant and manufacturing batch of the SCS240P, typical specifications include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): Typically between 20V and 45V (Refer to the datasheet for the exact value).
  • Maximum Average Forward Current (IF(AV)): Typically between 2A and 4A (Refer to the datasheet for the exact value).
  • Maximum Forward Voltage Drop (VF): Typically between 0.4V and 0.7V at the specified forward current.
  • Reverse Leakage Current (IR): Typically between 10µA and 50µA at the specified reverse voltage.
  • Operating Temperature Range: Typically from -40°C to +125°C.

Note: Always consult the manufacturer's datasheet for precise specifications, application notes, and recommended operating conditions for the SCS240P Schottky diode.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess