Products specifications Report Issue?

Manufacturer Seaward Electronics Inc.
Win Source Part Number 1247651-SE809
Manufacturer Homepage www.seawardinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE809 CAD Model

Description

The SE809 is a voltage regulator manufactured by Seaward Electronics Inc.

  • Component: Voltage Regulator
  • Manufacturer: Seaward Electronics Inc.
  • Features: Stable output voltage with low dropout voltage
  • Supply and Demand Status: Balanced
  • Application: Power supply and other voltage regulation applications

You May Also Be Interested in

Apem Inc.
LED INDICATOR 14MM FLUSH CHROME
Need more? Email Us
ECAD model for Q14F5CXXHY24E
Visual Communications Company - VCC
INDICATOR NEON AMBER PANEL MNT
Need more? Email Us
ECAD model for 1050C3
Apem Inc.
LED PMI PROMINENT 110VAC RED
Need more? Email Us
ECAD model for Q14P3CXXHR110E
Mallory Sonalert Products Inc.
LED YEL 10MM SNAP 24VAC/DC UL ST
Need more? Email Us
ECAD model for FL1P-10QW-1-Y24V
Carlo Gavazzi Inc.
PLT LIGHT 110 VAC/DC YELLOW LED
Need more? Email Us
ECAD model for PL22SFLY110
Bulgin
5mm LED Indicator DX1091 Series
Need more? Email Us
ECAD model for DX1091/YL
EAO
INDICATOR PANEL LED
Need more? Email Us
ECAD model for 61-0030.02
Dialight
LED PNL MT 9MM 24V CHROME YELLOW
Need more? Email Us
ECAD model for 6091312140F
Apem Inc.
INDICATOR 12V 8MM RECESSED YEL
Need more? Email Us
ECAD model for Q8R1CXXY12E

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0608 $64.7520
2,565+ $0.0504 $129.2760
4,055+ $0.0478 $193.8290
5,560+ $0.0466 $259.0960
7,145+ $0.0452 $322.9540
9,680+ $0.0401 $388.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,585 pieces
MOQ: 1065 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention