EN
  • EN
  • DE

PFME.450.2

Part No PFME.450.2
Manufacturer Schurter Inc.
Catalog Custom Parts (N - R)
Description PTC Resettable Fuse 100A 16V T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, TUV, UL
Case / Package 2920
Current Rating 4.5 A
Hold Current 4.5 A
Max Current Rating 100 A
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Power Dissipation 800 mW
Radiation Hardening No
RoHS Compliant
Termination SMD/SMT
Trip Current 9 A
Weight 400.011771 mg
Win Source Part Number 1134666-PFME.450.2
Categories Custom Parts
Manufacturer Schurter Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PFME.450.2 CAD Model

Description

The Schurter Inc. 1134666-PFME.450.2 is a surface mount fuse with a current rating of 4.5 A and a trip current of 9 A.

  • Current Rating: 4.5 A
  • Trip Current: 9 A
  • Approvals: CSA, TUV, UL
  • Power Dissipation: 800 mW
  • Weight: 400.011771 mg
  • Maximum Current Rating: 100 A
  • Operating Temperature: -40 °C to 85 °C
  • RoHS Compliant: Yes
  • Case/Package: 2920
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer: Schurter Inc.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
QSI
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Need more? Email Us
Intel
Contact for details
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess