EN
  • EN
  • DE

4420.0637

Part No 4420.0637
Manufacturer Schurter Inc.
Catalog Circuit Breakers
Description CIR BRKR THRM MAG 500MA 180 VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Schurter Inc.
Series AS168XDC1
Breaker Type Thermal Magnetic
Current Rating 500mA
Voltage Rating - DC 180V
Number of Poles 1
Actuator Type Lever
Mounting DIN Rail
Win Source Part Number 772548-4420.0637
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4420.0637 CAD Model

Description

The 4420.0637 is a circuit breaker manufactured by Schurter Inc. Designed for equipment protection, it offers reliable overcurrent protection in a compact form factor. This breaker is known for its snap-in mounting and thermal overcurrent protection, making it suitable for a wide range of applications.

Applications:

  • Power supplies: Protects power supplies from overload conditions.
  • Appliances: Used in household appliances to prevent damage from overcurrents.
  • Industrial equipment: Protects industrial machinery from electrical faults.
  • Medical devices: Ensures the safe operation of medical equipment.
  • Telecommunications equipment: Safeguards telecommunications infrastructure.

Features:

  • Thermal Overcurrent Protection: Provides protection against sustained overcurrent conditions.
  • Snap-in Mounting: Facilitates easy and quick installation.
  • Compact Design: Saves space in equipment design.
  • High Interrupting Capacity: Safely interrupts fault currents.
  • RoHS Compliant: Meets environmental standards for lead-free construction.

Benefits:

  • Reliable Overcurrent Protection: Prevents damage to equipment and reduces the risk of electrical fires.
  • Easy Installation: Quick snap-in mounting simplifies the assembly process.
  • Improved Safety: Enhances the safety of electrical devices and systems.
  • Compact Size: Space-saving design allows for use in smaller devices.
  • Long Service Life: Designed for durable and reliable performance.

Additional Details:

The 4420.0637 series comes in various current ratings and voltage ratings. It features a thermal tripping mechanism that responds to prolonged overcurrent conditions. The voltage rating is commonly up to 250VAC or 50VDC. The interrupting capacity varies but is usually several times the rated current. It is designed for front panel mounting. Common certifications include UL, CSA, and VDE. The material used is typically a high-quality thermoplastic that provides excellent insulation and flame retardancy. It is critical to select the correct current rating for the specific application to ensure proper protection. It is also crucial to ensure proper ventilation to allow for heat dissipation during normal operation and fault conditions.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 850MA 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC ROCKER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR 10A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess