EN
  • EN
  • DE

44.100.049

Part No 44.100.049
Manufacturer Schurter Inc.
Catalog Circuit Breakers
Description Circuit Breakers CBE TMF12-221S-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Weight 30.000004 g
Win Source Part Number 1149885-44.100.049
Categories Circuit Breakers
Manufacturer Schurter Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 44.100.049 CAD Model

Description

The 44.100.049 is a compact circuit breaker manufactured by Schurter Inc. It is designed to provide reliable overcurrent protection in a variety of applications. This circuit breaker is known for its trip-free mechanism and high interrupting capacity, making it suitable for protecting sensitive electronic equipment and preventing damage from short circuits and overloads.

Applications:

  • Power Supplies: Protects power supplies from overcurrent conditions.
  • Industrial Equipment: Provides circuit protection for machinery and control systems.
  • Medical Devices: Ensures reliable operation and protection in medical equipment.
  • Telecommunications Equipment: Protects sensitive telecommunications infrastructure.
  • Consumer Electronics: Used in appliances and other consumer devices to prevent electrical hazards.

Features:

  • Trip-Free Mechanism: Prevents the breaker from being held closed during an overcurrent condition.
  • High Interrupting Capacity: Safely interrupts high fault currents.
  • Compact Size: Allows for easy integration into various devices.
  • Rocker Actuator: Provides clear indication of breaker status (on/off).
  • RoHS Compliant: Meets environmental standards for lead-free construction.

Benefits:

  • Reliable Overcurrent Protection: Prevents damage to equipment and reduces the risk of electrical fires.
  • Improved Safety: Enhances the safety of electrical devices and systems.
  • Easy to Reset: Can be quickly reset after a trip, minimizing downtime.
  • Long Service Life: Designed for reliable performance over many years.
  • Versatile Mounting Options: Can be mounted in various orientations.

Additional Details:

The 44.100.049 series comes in various current ratings, voltage ratings and tripping characteristics. It typically features a thermal-magnetic tripping mechanism that responds to both overloads and short circuits. The voltage rating is commonly up to 250VAC or 50VDC. The interrupting capacity varies but is usually several times the rated current. Mounting options include snap-in, screw-in, and DIN rail mounting. Common certifications include UL, CSA, and VDE. The material used is typically a high-quality thermoplastic that provides excellent insulation and flame retardancy. It is critical to select the correct current rating for the specific application to ensure proper protection.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 2.8A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 11A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 500MA 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC ROCKER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess