EN
  • EN
  • DE

CC1350F128RGZT

Part No CC1350F128RGZT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SIMPLELINK ULTRA-LOW POWER DUAL / wireless MCU targeting Bluetooth, ZigBee remote control applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 9dBm
Sensitivity -124dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 30
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.4mA
Current - Transmitting 22mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 771270-CC1350F128RGZT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC1350F128
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC1350F128RGZT CAD Model

Description

Overview of Texas Instruments CC1350F128RGZT

The Texas Instruments CC1350F128RGZT is a state-of-the-art wireless microcontroller (MCU) that combines a flexible, very low-power 2.4 GHz RF transceiver with a powerful 48-MHz ARM Cortex-M3 processor in a compact, surface-mount package. This innovative device is designed to serve a wide range of applications within the Internet of Things (IoT), including wireless sensor networks, home and building automation, and smart energy management.

Key Features

  • Integrated RF Transceiver: The CC1350F128RGZT boasts a high-performance 2.4 GHz RF transceiver that is compatible with Bluetooth Low Energy (BLE) and supports proprietary Sub-1 GHz communication, making it versatile for both short and long-range connectivity.
  • Power Efficiency: Designed with energy efficiency in mind, the MCU features multiple power modes, including a deep sleep mode that ensures minimal energy consumption during periods of inactivity, thereby extending battery life for portable and remote applications.
  • Processing Power: At the heart of the CC1350F128RGZT is an ARM Cortex-M3 processor running at 48 MHz, providing ample processing capability for complex algorithms and data processing tasks.
  • Memory Configuration: The device comes with 128KB of in-system programmable flash memory, 20KB of ultra-low leakage SRAM, and additional ROM with software libraries and functions to support various applications.
  • Robust Security: Security features include hardware AES encryption, which helps to ensure secure data communication, protecting against unauthorized access and data breaches.
  • Compact Form Factor: The CC1350F128RGZT is offered in a 48-VQFN package, which is ideal for space-constrained applications.

Applications

The Texas Instruments CC1350F128RGZT is suitable for a wide range of applications in IoT, including but not limited to:

  • Smart Grid and Automatic Meter Reading
  • Wireless Sensor Networks
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Smart City Infrastructure

With its combination of wireless capabilities, low power consumption, and powerful processing, the CC1350F128RGZT is a versatile component that can elevate the performance and efficiency of IoT and wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,555 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess