EN
  • EN
  • DE

0034.9858

Part No 0034.9858
Manufacturer Schurter Inc.
Catalog Circuit Protection Kits - Fuse
Description FUSE KIT CARTRDGE 0.5-10A 240PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Cartridge, Glass
Response Time Fast Blow, Slow Blow
Voltage Rating 250VAC
Current Rating (Amps) 0.5 ~ 10A
Quantity 240 Pieces (Assorted Per Value)
Mounting Type Holder
Packages Included 5mm x 20mm
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1604045-0034.9858
Ultra Librarian 3D Model Ultra Librarian 0034.9858 CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
FUSE KIT AUTO 15-30A 81PC
Need more? Email Us
Eaton Bussmann
FUSE
Need more? Email Us
Eaton Bussmann
FUSE TRAY FMX-LP & FMM
Need more? Email Us
Eaton Bussmann
FUSE TRAY FMX FUSES
Need more? Email Us
Eaton Bussmann
EasyID ATM ATC MAX FUSES
Need more? Email Us
Schurter Inc.
FUSE KIT CARTRDGE 0.5-10A 240PC
Need more? Email Us
Eaton Bussmann
FUSE
Need more? Email Us
Eaton Bussmann
FUSE OTIS ELEVATOR ASSORT
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A 80PC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess