Products specifications Report Issue?

Color Beige
Mount Socket
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1231453-69004-131
Categories Boxes,Enclosures,Racks
Manufacturer Schroff
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 69004-131 CAD Model

Description

The 69004-131 is a beige box enclosure rack from Schroff that is mainly used for electronic applications.

  • Supply and Demand Status: Limited
  • Mounting Type: Socket
  • RoHS Compliant: Yes
  • SVHC REACH Status: No SVHC
  • Cross-Reference: 69004131

You May Also Be Interested in

Hammond Manufacturing
BOX ABS GRAY 7.874"L X 5.906"W / Box Plastic, ABS Gray Cover Included 7.874" L x 5.906" W (200.00mm x 150.00mm) X 2.756" (70.00mm)
Need more? Email Us
ECAD model for RL6655
Hammond Manufacturing
BOX S STEEL NATURAL 16"L X 20"W / Box Metal, Stainless Steel Natural Hinged Door, Lid 20.000" L x 16.000" W (508.00mm x 406.40mm) X 8.000" (203.20mm)
Need more? Email Us
ECAD model for EN4SD16208S16
Altech corporation
CABLE GLAND 2.5-6.5MM PG7 POLY / Cable Gland 0.10" ~ 0.26" (2.5mm ~ 6.5mm) Polyamide PG7 Black
Need more? Email Us
ECAD model for 5308 507
Hammond Manufacturing
BOX ABS GRAY 7.086"L X 4.723"W / Box Plastic, ABS Gray Cover Included 7.086" L x 4.723" W (179.98mm x 119.96mm) X 1.465" (37.21mm)
Need more? Email Us
ECAD model for 1555HF17GY
ebm-papst
DC TUBEAXIAL FAN / Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for 8218JN
Hammond Manufacturing
BOX PLAS GRAY 7.402"L X 4.331"W / Box Plastic, Polystyrene Gray Hand Held, Split Sides 7.402" L x 4.331" W (188.00mm x 110.00mm) X 3.937" (100.00mm)
Need more? Email Us
ECAD model for MB181110
Hammond Manufacturing
SHELF FIXED 18X17.8X1.7" BLACK / Metal, Steel Shelf, Fixed 18.000" L x 17.750" W x 1.740" H (457.20mm x 450.85mm x 44.20mm) Black
Need more? Email Us
ECAD model for RFVS1918BK1
Hammond Manufacturing
BOX ABS GRY/CL 3.540"L X 2.440"W / Box Plastic, ABS Gray, Clear Cover/Door Cover Included 3.540" L x 2.440" W (89.92mm x 61.98mm) X 1.570" (39.88mm)
Need more? Email Us
ECAD model for RP1025BFC
Hammond Manufacturing
BOX ALUM GRAY 3.150"L X 3.150"W / Box Metal, Aluminum Gray Split Sides 3.150" L x 3.150" W (80.01mm x 80.01mm) X 2.360" (59.94mm)
Need more? Email Us
ECAD model for R100-080-035

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention