Products specifications Report Issue?

Type Standard
Number of Positions 2
Illumination Non-Illuminated
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating -25°C ~ 70°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1561529-ZA2BD2
Ultra Librarian 3D Model Ultra Librarian ZA2BD2 CAD Model

You May Also Be Interested in

Schneider Electric
SWITCH SELECTOR 2POS SPDT
Need more? Email Us
ECAD model for 9001SK53J35LGFGH1
Schneider Electric
SWITCH SELECT 2POS DPST 3A 120V
Need more? Email Us
ECAD model for XB6DGC5B
Schurter Inc.
SWITCH SELECT 2P SER 6.3A 250V
Need more? Email Us
ECAD model for 0033.4504
Schneider Electric
SWITCH SELECT 3POS DPST 6A 120V
Need more? Email Us
ECAD model for XB4BJ53
Schurter Inc.
SWITCH SELECT 3POS SP3T 10A 250V
Need more? Email Us
ECAD model for 0033.4008
Schneider Electric
SWITCH SELECTOR 2POS SPDT
Need more? Email Us
ECAD model for 9001KS11K2H13
Schurter Inc.
SWITCH SELECT 2P SER 6.3A 250V
Need more? Email Us
ECAD model for 0033.4527
Schneider Electric
SWITCH SELECTOR 3POS SPDT
Need more? Email Us
ECAD model for 9001KS42BH1
Schneider Electric
SWITCH SELECTOR 3POS SPDT
Need more? Email Us
ECAD model for 9001KS43BH13

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention