EN
  • EN
  • DE

XVLX12

Part No XVLX12
Manufacturer Schneider Electric
Catalog Optoelectronics Accessories
Description HARMONY XVL, TIGHTENING TOOL FOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Accessory Type Tightening Tool
For Use With/Related Products 12mm Dia Pilot Light
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1563289-XVLX12
Ultra Librarian 3D Model Ultra Librarian XVLX12 CAD Model

Description

N

You May Also Be Interested in

Omron
DISPLAY UNIT
Lowest to $59.5437
Broadcom Limited
T-1 (3mm) Right Angle Mount Housing | LED HOUSING 3MM RT ANGLE MOUNT
Lowest to $0.3501
Carling Technologies
DIMMER CONTROL
Need more? Email Us
TE Connectivity
ASSEMBLY, ROT DIM REC 49.22MM 7
Need more? Email Us
Visual Communications Company - VCC
LED RETAINING RING 5MM
Lowest to $0.0539
Visual Communications Company - VCC
5MM TRI-LEAD CABLE ASSY
Need more? Email Us
Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us
Omron
SOCKT INDICATR ROUND PNL MT IP40
Need more? Email Us
TE Connectivity
LIGHT CONTROLLER BASE 76MM
Lowest to $16.0811

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess