EN
  • EN
  • DE

XALD01H7

Part No XALD01H7
Manufacturer Schneider Electric
Catalog Industrial Equipment
Description HARMONY, ENCLOSURE, DARK GREY LI / Control Station Standard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Industrial Equipment
Manufacturer Schneider Electric
Packaging Box
Applications Standard
Type Control Station
Approval Agency CSA, UL
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
Other Part Number 4008-XALD01H7
Standard Package 1
Win Source Part Number 1336672-XALD01H7
Ultra Librarian 3D Model Ultra Librarian XALD01H7 CAD Model

Description

The XALD01H7 is a Harmony XALD control station enclosure from Schneider Electric. It's a part of the Harmony range of push buttons, switches, and pilot lights, designed for industrial control applications. The XALD01H7 enclosure is specifically designed to house a single control or signaling unit, providing protection and a mounting point in various industrial environments.

Applications

  • Industrial Control Panels: Mounting single push buttons or switches for machine control.
  • Operator Interfaces: Providing a dedicated control point for specific machine functions.
  • Remote Control Stations: Enabling control of equipment from a distance.
  • Manufacturing Equipment: Integrating control elements directly onto machinery.
  • Automation Systems: Housing control devices in automated production lines.

Features

  • Single Unit Enclosure: Designed to accommodate one Harmony-style control or signaling unit (22mm diameter).
  • Polycarbonate Construction: Made from durable polycarbonate material for impact resistance and protection against environmental factors.
  • IP66 Protection: Offers a high degree of protection against dust and water ingress, suitable for harsh environments.
  • NEMA 4X Rating: Provides corrosion resistance and protection against hose-directed water and the ingress of water during prolonged submersion at a limited depth.
  • Flush Mounting: Designed for flush mounting, providing a clean and professional appearance.
  • Yellow Color: Standard yellow color for high visibility and easy identification.
  • Compact Design: Small footprint for space-saving installation.

Benefits

  • Durable Protection: Polycarbonate construction and IP66/NEMA 4X ratings protect control units from damage.
  • Easy Installation: Simple mounting design allows for quick and easy installation.
  • Improved Safety: Protects operators from electrical hazards.
  • Enhanced Visibility: Yellow color ensures easy identification of the control station.
  • Standardized Design: Compatible with a wide range of Harmony control and signaling units.

Technical Specifications (Typical):

  • Material: Polycarbonate
  • Color: Yellow
  • Number of Units: 1
  • Protection Rating: IP66, NEMA 4X
  • Mounting: Flush
  • Operating Temperature: -25°C to +70°C
  • Dimensions: Varies depending on the specific model (refer to datasheet)

You May Also Be Interested in

Omron
SCL10(X)
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess