EN
  • EN
  • DE

W171DIP-2

Part No W171DIP-2
Manufacturer Schneider Electric
Catalog Signal Relays, Up to 2 Amps
Description Relay; Reed; Power; SPST-NO; Cur-Rtg 0.5A; Ctrl-V 5DC; Vol-Rtg 60/100AC/DC; PCB Mnt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DIP
Coil Current 10 mA
Coil Power 290 mW
Coil Resistance 500 Ω
Coil Voltage (DC) 5 V
Contact Current Rating 500 mA
Current Rating 500 mA
Depth 7.37 mm
Height 7.62 mm
Insulation Resistance 1 GΩ
Lead Free Lead Free
Length 20.14 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Pins 8
Number of Terminals 8
Operate Time 1 ms
Power Rating 50 mW
REACH SVHC Unknown
Relay Type Reed
Release Time 1 ms
RoHS Compliant
Switching Current 500 mA
Switching Voltage 100 V
Termination PC Pin
Throw Configuration SPST
Voltage Rating (DC) 100 V
Weight 1 g
Width 7.62 mm
Win Source Part Number 1162534-W171DIP-2
Categories Signal Relays,Up to 2 Amps
Manufacturer Schneider Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W171DIP-2 CAD Model

Description

The Schneider Electric 1162534-W171DIP-2 is a signal relay that can handle up to 2 Amps of current rating.

  • Current Rating: 2 Amps
  • Supply and Demand Status: Limited
  • Relay Type: Reed
  • Switching Voltage: 100 V
  • Coil Voltage: 5 V
  • Coil Resistance: 500 Ω
  • RoHS: Compliant
  • Design: Lead-free
  • Mounting: PCB Through-Hole
  • Height: 7.62 mm
  • Width: 7.62 mm

You May Also Be Interested in

FCL Components
FTR-B3GA024Z-B10 FCL Components Low Signal Relays - PCB SIGNAL datasheet, inventory, & pricing.
Lowest to $4.3657
Omron
G6L-1F-DC5 Omron Electronics Low Signal Relays - PCB 1 AMP 5VDC SPST-NO datasheet, inventory, & pricing.
Lowest to $2.0374
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
TE Connectivity
Signal Relays RoHS
Lowest to $4.9478
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
HongFa
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V 4A SMD-8 Signal Relays RoHS
Lowest to $0.8586
HongFa
5V 2A DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.5239
HongFa
8A 24V DIP,15.7x10.6mm Power Relays RoHS
Lowest to $0.5279
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6258

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2605 $57.8655
27+ $4.3164 $116.5428
42+ $4.1815 $175.6230
58+ $4.0466 $234.7028
74+ $3.9117 $289.4658
99+ $3.5070 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 946 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess