EN
  • EN
  • DE

MTN2310-4044

Part No MTN2310-4044
Manufacturer Schneider Electric
Catalog OEM Parts (M - N)
Description Schneider Electric Merten Antique Wandcontactdoos - MTN2310-4044
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Material Plastic
Win Source Part Number 1081083-MTN2310-4044
Categories OEM Parts(M-N)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTN2310-4044 CAD Model

Description

The Schneider Electric MTN2310-4044 is a push-button insert designed for use with cover frames from the System M range. This insert is typically used to control lighting, blinds, or other electrical functions in residential and commercial buildings. It allows for a momentary or maintained contact depending on the specific application and wiring configuration.

Applications:

  • Residential Lighting Control: Used to switch lights on or off in homes and apartments.
  • Commercial Lighting Control: Installed in offices, retail spaces, and other commercial buildings for lighting management.
  • Blind and Shutter Control: Integrated into systems for controlling the raising and lowering of blinds and shutters.
  • Doorbell Systems: Can be used as a doorbell button.
  • Industrial Control Panels: Used in industrial environments for momentary control functions.

Features:

  • Push-Button Design: Simple and intuitive push-button operation.
  • Modular Compatibility: Compatible with a wide range of cover frames from Schneider Electric's System M series.
  • Screwless Terminals: Features screwless terminals for quick and easy wiring.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Clear Markings: Terminal markings are clear and easy to identify for accurate wiring.

Benefits:

  • Easy Installation: Screwless terminals make wiring quick and simple.
  • Customizable Appearance: Can be combined with various cover frames to match the surrounding décor.
  • Reliable Performance: Provides consistent and dependable push-button functionality.
  • Durable and Long-Lasting: Constructed with high-quality materials for extended service life.
  • Enhanced Safety: Designed to meet safety standards and reduce the risk of electrical hazards.

The MTN2310-4044 push-button insert is designed to be used in conjunction with a cover frame, which is sold separately. It is commonly used for flush-mounted installations and can be easily integrated into both new construction and renovation projects. Typical electrical specifications include a voltage rating of 250V AC and a current rating of 10A. This insert provides a reliable and convenient method for controlling various electrical functions in both residential and commercial settings.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess