EN
  • EN
  • DE

K30A001AP

Part No K30A001AP
Manufacturer Schneider Electric
Catalog Selector Switches
Description Selector Switch 2 Position SPST 14A (AC) 220 V Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Schneider Electric
Series Harmony K
Packaging Box
Type Standard
Circuit SPST
Number of Positions 2
Switch Function On-Off
Current Rating (Amps) 14A (AC)
Voltage Rating - AC 220 V
Illumination Non-Illuminated
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP40
Temperature Range - Operating -25°C ~ 55°C
Mechanical Life 300,000 Cycles
Approval Agency cURus
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
Win Source Part Number 1478885-K30A001AP
Ultra Librarian 3D Model Ultra Librarian K30A001AP CAD Model

You May Also Be Interested in

Omron
PSHINSEL PLAS BZL BLUE 1 NO/NC
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 3POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS SPDT 5A 125V
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A
Need more? Email Us
Omron
SWITCH SELECT 3POS DPST 10A 120V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess