EN
  • EN
  • DE

DZ5CA025

Part No DZ5CA025
Manufacturer Schneider Electric
Catalog Terminal Blocks - Wire Ferrules
Description CABLE END 14AWG DZ5 +OPTIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Single Wire with Marker
Insulation Insulated
Size 14 AWG (2.50mm2)
Length - Overall 14.00mm
Length - Pin 8.00mm
Color Gray
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1637069-DZ5CA025
Ultra Librarian 3D Model Ultra Librarian DZ5CA025 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CONN FERRULE DIN 2AWG RED / Red Wire Ferrule Connector DIN 2 AWG (35.00mm²) Single Wire
Need more? Email Us
TE Connectivity
CONN FERRULE DIN 20AWG WHITE / White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Need more? Email Us
American Electrical Inc.
CONN FERRULE DIN 10AWG YELLOW
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 16AWG BLACK / Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Need more? Email Us
Weidmuller
H 1.5/24 16AWG INS RED
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 18AWG RED / Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 18AWG GRAY / Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Need more? Email Us
Phoenix Contact
CONN FERRULE DIN 18AWG GRAY
Lowest to $0.0354
Panduit Corp
CONN FERRULE DIN TWO X 10AWG YLW / Yellow Wire Ferrule Connector DIN Two x 10 AWG (6.00mm²) Two Wire
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess