EN
  • EN
  • DE

AZ5DE025

Part No AZ5DE025
Manufacturer Schneider Electric
Catalog Terminal Blocks - Wire Ferrules
Description CONN FERRULE 14AWG GRAY 1=1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Two Wire
Insulation Insulated
Size Two x 14 AWG (2.50mm²)
Length - Overall 18.50mm
Length - Pin 10.00mm
Color Gray
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1636874-AZ5DE025
Ultra Librarian 3D Model Ultra Librarian AZ5DE025 CAD Model

Description

N

You May Also Be Interested in

American Electrical Inc.
CONN FERRULE DIN 14AWG BLUE
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 26AWG GRAY / Gray Wire Ferrule Connector DIN 26 AWG (0.14mm²) Single Wire
Need more? Email Us
Schneider Electric
CONN FERRULE 6AWG WHITE
Need more? Email Us
Weidmuller
H 1.5/24 16AWG INS RED
Need more? Email Us
American Electrical Inc.
CONN FERRULE W TYPE 2X14AWG BLUE
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 18AWG RED / Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
Need more? Email Us
TE Connectivity
CONN FERRULE DIN 20AWG WHITE / White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 24AWG YELLOW / Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 2AWG / Wire Ferrule Connector DIN 2 AWG (35.00mm²) Single Wire
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess