EN
  • EN
  • DE

IP4303CX4/LF,135

Part No IP4303CX4/LF,135
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 4CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
Applications General Purpose
Mounting SMD (SMT)
Case / Package 4-CSP
Win Source Part Number 1045683-IP4303CX4/LF,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4303CX4/LF,135 CAD Model

Description

The IP4303CX4/LF,135 is a state-of-the-art integrated circuit produced by NXP Semiconductors, a leader in the technology industry known for its innovative and reliable products. This high-performance chip is designed to meet the rigorous demands of modern electronic applications, providing a robust solution for circuit protection and signal conditioning.

Key Features

  • ESD Protection: The IP4303CX4/LF,135 offers exceptional Electrostatic Discharge (ESD) protection for sensitive components, safeguarding against the damaging effects of static electricity and ensuring the longevity and reliability of electronic devices.
  • Low Capacitance: With its low capacitance design, this integrated circuit ensures high signal integrity, making it ideal for high-speed data lines where maintaining signal quality is paramount.
  • Compact Package: Housed in a small-footprint package, the IP4303CX4/LF,135 allows for space-efficient designs, making it perfect for applications where board space is at a premium.
  • Multiple Applications: This versatile IC is suitable for a wide range of applications, including mobile devices, portable electronics, and any other systems that require dependable ESD protection.

Specifications

Parameter Value
Package Type CX4
Mounting Type Surface Mount
Operating Temperature -40°C to +85°C
Protection Level IEC 61000-4-2 Level 4

Applications

The IP4303CX4/LF,135 is designed for use in a variety of applications where ESD protection is critical. Its features make it particularly well-suited for USB 2.0 power and data line protection, HDMI, and other high-speed data interfaces in consumer electronics like smartphones, tablets, and laptops. Additionally, its robustness and reliability make it an excellent choice for industrial controls, medical equipment, and automotive electronics where precision and protection are paramount.

With its combination of high-performance ESD protection, low capacitance, and compact form factor, the IP4303CX4/LF,135 from NXP Semiconductors represents a superior choice for designers looking to enhance the durability and performance of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0924 $57.7500
1,540+ $0.0751 $115.6540
2,385+ $0.0728 $173.6280
3,280+ $0.0705 $231.2400
4,240+ $0.0681 $288.7440
5,665+ $0.0612 $346.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess