EN
  • EN
  • DE

ATS01N212QN

Part No ATS01N212QN
Manufacturer Schneider Electric
Catalog Motor Driver Boards, Modules
Description SOFT STARTER FOR ASYNCHRONOUS MO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Module
Motor Type AC Motor
Control / Drive Type Motor Starter
Number of Motors 1
Voltage - Load 380 ~ 415V
Current - Output 12A
Wattage - Load 5500 W
Voltage - Supply 456VAC
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548580-ATS01N212QN
Ultra Librarian 3D Model Ultra Librarian ATS01N212QN CAD Model

Description

N

You May Also Be Interested in

Omron
MX FOOTPRINT RFI FILTER
Lowest to $602.0368
Omron
AC DRIVE 40HP 240V 30KW 3PH
Need more? Email Us
Panasonic
SERVO DRIVER 15A 120V LOAD / Motor Driver Positioning Type
Need more? Email Us
Omron
MOTOR STARTER 16A 480V LOAD
Need more? Email Us
Panasonic
ETHERCAT DRIVE / Servo AC 100 ~ 120VAC Supply 30A 120V Load
Need more? Email Us
Amphenol
FIN MOUNT, 0.25 WIDE, 1.00 LONG
Lowest to $0.0318
Pololu Corporation
TIC T834 USB STPR MTR CTRL
Lowest to $8.1185
Siemens
STARTER,DUPLEX,S3,THOLR,120VAC,N
Need more? Email Us
Omron
3G3RX EMC FILTER, 3G3RX-A4450/ / Noise Filter 400V, 130A
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess