EN
  • EN
  • DE

9001KS11K1H13

Part No 9001KS11K1H13
Manufacturer Schneider Electric
Catalog Selector Switches
Description SWITCH SELECTOR 2POS SPDT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Standard
Circuit SPDT
Number of Positions 2
Switch Function On-On
Illumination Non-Illuminated
Mounting Type Panel Mount
Termination Style Screw Terminal
Panel Cutout Dimensions Circular - 30.00mm Dia
Features Bezel - Round, Black Knob
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1554917-9001KS11K1H13
Ultra Librarian 3D Model Ultra Librarian 9001KS11K1H13 CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Schurter Inc.
SWITCH SELECT 2P SER 6.3A 250V
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Schurter Inc.
SWITCH SELECT 2P SER 6.3A 250V
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess