EN
  • EN
  • DE

9001KR4BH13

Part No 9001KR4BH13
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Body
Description CONFIG SW BODY MUSH PB NON-ILLUM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Requires Contact Block(s)
Type Momentary
Illumination Non-Illuminated
Actuator Type Pushbutton, Mushroom
(Select First, Then Apply Filters) Compatible Series Schneider, 30mm
Panel Cutout Dimensions 30mm (Round)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1556412-9001KR4BH13
Ultra Librarian 3D Model Ultra Librarian 9001KR4BH13 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
CONFIG SW BODY MUSH PB ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
EAO
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess