EN
  • EN
  • DE

9001KR1B

Part No 9001KR1B
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Body
Description CONFIG SW BODY PUSHBUT NON-ILLUM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Requires Contact Block(s)
Type Momentary
Illumination Non-Illuminated
Actuator Type Pushbutton, Round
(Select First, Then Apply Filters) Compatible Series Schneider, Harmony 9001K
Panel Cutout Dimensions 30mm (Round)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1556489-9001KR1B
Ultra Librarian 3D Model Ultra Librarian 9001KR1B CAD Model

Description

N

You May Also Be Interested in

EAO
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
EAO
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY KEYLOCK NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
EAO
CONFIG SW BODY E-STOP NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess