EN
  • EN
  • DE

9001KP38LGG9

Part No 9001KP38LGG9
Manufacturer Schneider Electric
Catalog Panel Indicators, Pilot Lights
Description PILOT LIGHT 120V 30MM TYPE K +OP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Green
Lens Color Green
Ratings AC/DC
Voltage 120V
Panel Cutout Shape Round
Panel Cutout Dimensions 1.18" (30.00mm)
Lens Size 30.00mm Dia
Lens Style Round with Domed Top
Termination Style Screw Terminal
Ingress Protection IP66, NEMA 3R, 1, 2, 3, 4, 6, 12, 13
Features -;5;9;7;10;8;3;4;2;3;1;602001;1920;1754;679;123;2170;600428;492;708;2649;432;1864;2216;602346;32;350;141;1948;2041;5730;451;2339;602027;164;1195;1441;480;1885;600259;754;5055;18;5346;600051;67;458;1866;600100;3453;563;360;5880;236;602277;3818;277;1715;3264;4008;486;723;3473;2299;2585;450;17;5780;5452;839;28;4233;601597;818;0;22233;22234;22235;21923;6290;14246;351;7726;16498;16499;33894;16500;38245;16501;33895;16502;4074;33896;16503;33897;33898;16504;33899;33900;33901;33902;16505;16506;16508;33903;33904;33906;33907;16510;33908;16507;33909;16511;33910;33911;16512;16516;16517;7749;52538;13874;77403;7470;7471;14251;33536;49214;28716;20463;5798;16824;84575;12167;13875;3595;15136;38241;38242;33879;33880;33881;33882;33883;136456;33884;33912;33885;33886;33887;33888;5212;33889;33890;13876;44910;16539;34764;16540;16541;16542;38267;16543;38247;33913;16544;16545;16546;16547;16548;33916;38248;33918;38249;16549;16550;16551;16552;16553;16554;38260;7461;16433;33921;33922;33923;33924;33925;16555;2084;33537;984;16556;33926;33927;16558;16559;33930;16569;16570;1369;23797;14280;50349;32233;4293;25753;6572;1257;31071;6571;4229;16574;15472;94241;93419;6292;8477;28688;2797;17489;14358;36612;1259;33932;33933;921;16618;16619;33538;13383;38251;16623;16624;16625;16626;16627;38261;19905;16633;55395;55396;19097;16655;34204;11405;16673;16674;16675;1112;33937;33938;33939;33940;33941;33942;33943;7498;33539;50346;56020;32322;16684;50347;33540;14830;33945;38252;14797;14390;7499;13022;2161;8413;5190;12221;12222;10944;12228;47710;70330;14833;27049;14821;14834;75899;5854;15310;14822;52639;52640;5802;5534;52641;6293;6824;79;14843;6294;4197;3992;3993;27296;4081;48240;922;1011;13976;18667;4657;16149;933;6360;26341;56017;1012;5471;602;616;619;36862;16431;14493;63102;35211;35210;35212;4872;63061;63063;63062;63064;63065;50353;97191;134926;122895;1727;77009;467;77172;11392;50354;50355;50356;50358;50359;59620;50360;59621;59542;5137;114149;49171;1484;15071;2009;98476;98474;98475;98472;98473;98470;98471;98468;98469;98464;98465;98466;98467;132772;58;122772;119841;112473;112472;112471;176;126326;73139;73140;2204;33947;50445;41166;1049;119320;119321;128127;104124;104254;104253;104255;104129;104130;104256;104131;104320;104135;104136;47;257;131104;140100;119842;14567;1292;116366;98084;75207;5383;132483;39593;134925;8280;50361;81779;50362;81059;50363;50364;50365;50366;50367;76541;50368;53491;54628;50369;50370;1432;119843;119844;2003;69010;4769;140097;132484;140098;132485;50371;7342;119241;16436;88194;1079;19043;23472;19044;13427;56;7363;73610;7366;50446;31591;14576;14578;10814;95782;19050;292;134927;35180;50372;50373;33542;33543;50374;50375;50376;50377;50378;33544;34349;50379;50380;124352;140099;140101;1371;114118;25423;3336;84576;84577;84579;58561;13845;75510;75511;75512;75394;75515;75516;66534;75513;75514;84933;16368;17481;44949;33948;33949;57304;30450;84580;77402;84581;84582;68648;64410;50381;21555;28480;75925;75981;91107;73505;50212;75926;75927;77039;115610;88216;88215;55768;35193;73506;129682;129683;129681;8883;23134;20515;14167;55601;55609;67901;50383;16159;16130;50384;1289;84741;40623;84742;119686;65714;108133;3339;41623;84740;136459;136458;136457;5040;80932;5041;69151;65946;52646;63066;8775;8776;119724;66139;119726;119725;119727;106879;8886;4138;140494;140493;140492;140102;140496;140498;140497;140495;102046;101405;8777;62;61;3;804;250;1;17;6;0;2;4;7;1;1;358336;358360;470296;358361;364163;371079;379769;1;313282;428316;313322;313329;313335;313340;320441;428317;320534;320539;428315;320546;464277;320562;320568;754575;320573;320592;320594;330893;336554;351158;
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1560611-9001KP38LGG9
Ultra Librarian 3D Model Ultra Librarian 9001KP38LGG9 CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
INDICATOR 24V 8MM RECESSED GRN
Need more? Email Us
Bivar Inc.
PNL MNT 605NM 25MCD AMBER
Need more? Email Us
Schneider Electric
HARMONY, 22MM PILOT LIGHT, RED L
Need more? Email Us
Dialight
LED 1/2\
Need more? Email Us
EAO
INDICATOR-ACTUATOR NEUTRAL
Need more? Email Us
EAO
INDICATOR PANEL LED
Need more? Email Us
Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM SK +OPTI
Need more? Email Us
Schneider Electric
COMPLETE PILOT LIGHT, HARMONY XB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess