EN
  • EN
  • DE

9001KA53

Part No 9001KA53
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Contact Block
Description CONT BL SPST 3A 240V/550MA 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NC
Requires Switch Body
Termination Style Screw Terminal
Contact Rating @ Voltage 3A @ 240VAC, 550mA @ 125VDC
(Select First, Then Apply Filters) Compatible Series Schneider Electric, Harmony 9001K, Harmony 9001SK
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1562600-9001KA53
Ultra Librarian 3D Model Ultra Librarian 9001KA53 CAD Model

Description

N

You May Also Be Interested in

EAO
CONTACT BLOCK SPST-NO 0.1A 42V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NO 0.1A 42V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NO 6A 250V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NC 5A 250V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NO 0.1A 42V
Need more? Email Us
EAO
CONTACT BLK DPST-NO/NC 0.3A 50V
Need more? Email Us
Schneider Electric
CONTACT BLOCK SPST-NC
Need more? Email Us
Schneider Electric
CONT BL DPST 6A 120V/550MA 125V
Need more? Email Us
Schneider Electric
COMPLETE BODY/CONTACT ASSEMBLY A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess