EN
  • EN
  • DE

9001A9

Part No 9001A9
Manufacturer Schneider Electric
Catalog Switches Accessories - Caps
Description 30MM PLASTIC DOMED LENS CAP AMBE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Pushbutton
Shape Round, Convex (Domed)
Color Amber
Illumination Non-Illuminated
For Use With/Related Products Harmony 9001K, Harmony 9001SK Series
Mounting Type Snap Fit
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1556516-9001A9
Ultra Librarian 3D Model Ultra Librarian 9001A9 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
CAP ROCKER PADDLE RED
Need more? Email Us
NKK Switches
CAP TOGGLE BAT BLACK
Need more? Email Us
E-SWITCH
SQUARE PB SWITCH CAP WHITE
Need more? Email Us
NKK Switches
CAP TOGGLE BAT BLACK
Need more? Email Us
EAO
CAP PUSHBUTTON RECTANGLE BLUE
Need more? Email Us
NKK Switches
CAP TACTILE SQUARE BLACK
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/RED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND CLEAR/WHITE
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess