EN
  • EN
  • DE

70S2-03-B-25-S

Part No 70S2-03-B-25-S
Manufacturer Schneider Electric
Catalog Solid State Relays
Description SPST-NO Solid State Relay Screw Panel Mount, Zero Crossing Triac, 25 A, 30 V dc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SIP
Current Rating 25 A
Depth 26.2 mm
Height 22.9 mm
Length 55.9 mm
Load Current 25 A
Max Operating Temperature 100 °C
Max Output Current 25 A
Max Output Voltage 140 V
Max Supply Voltage 140 V
Max Supply Voltage (AC) 140 V
Min Operating Temperature -40 °C
Min Supply Voltage 24 V
Min Supply Voltage (AC) 24 V
Mount Panel, Screw
Number of Pins 4
Operating Supply Voltage 140 V
Output Current 25 A
REACH SVHC Unknown
RoHS Compliant
Termination Solder, Stud
Throw Configuration SPST
Turn-On Delay Time 8.3 ms
Win Source Part Number 1108799-70S2-03-B-25-S
Categories Solid State Relays
Manufacturer Schneider Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 70S2-03-B-25-S CAD Model

Description

The Schneider Electric 1108799-70S2-03-B-25-S is a solid state relay with a SIP package.

  • Package: SIP
  • Current Rating: 25A
  • Operating Supply Voltage: 140V
  • Height: 22.9mm
  • Length: 55.9mm
  • Depth: 26.2mm
  • Throw Configuration: SPST
  • Turn-On Delay Time: 8.3ms
  • Maximum Output Voltage: 140V
  • Maximum Supply Voltage (AC): 140V
  • Minimum Supply Voltage: 24V
  • Minimum Operating Temperature: -40 °C

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY 35A 200-480V
Need more? Email Us
Omron
RELAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess