EN
  • EN
  • DE

IT234

Part No IT234
Manufacturer Schaffner EMC Inc.
Catalog Pulse Transformers
Description XFRMR PULSE 3:1:1 DL 17MH .25A / 17mH Data/Voice Coupling Pulse Transformer 3:1:1 Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Manufacturer Schaffner EMC Inc.
Packaging Tray
Transformer Type Data/Voice Coupling
Inductance 17mH
Mounting Through Hole
Size / Dimension 1.063" L x 0.886" W (27.00mm x 22.50mm)
Temperature Range - Operating -25°C ~ 70°C
Weight 0.46 oz (13.11 g)
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Part Number 800058,22-458,817-1504,IT 234
Standard Package 100
Win Source Part Number 1328488-IT234
Ultra Librarian 3D Model Ultra Librarian IT234 CAD Model

Description

The IT234 is a high-quality pulse transformer from Schaffner EMC Inc. that is perfect for a wide range of applications.

  • Size/Dimension: 1.063" L x 0.886" W (27.00mm x 22.50mm)
  • Type: data/voice coupling transformer
  • Inductance: 17mH
  • Package: tray
  • Standard Package: 100
  • Weight: 0.46 oz (13.11 g)
  • Operating Temperature: -25°C to 70°C
  • ECCN: EAR99
  • REACH Unaffected: Yes
  • HTSUS: 8504.31.2000
  • Other Part Numbers: 800058, 22-458, and 817-1504
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4685
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess