EN
  • EN
  • DE

RN222-2.5/02

Part No RN222-2.5/02
Manufacturer Schaffner EMC Inc.
Catalog Custom Parts (N - R)
Description Ind Current Compensated Choke 5.6mH -30% to 50% 10KHz 2.5A Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Inductance 5.6 mH
Number of Pins 4
REACH SVHC No SVHC
Resistance 120 mΩ
Self Resonant Frequency 700 kHz
Voltage Rating (AC) 250 V
Win Source Part Number 1216903-RN222-2.5/02
Categories Custom Parts
Manufacturer Schaffner EMC Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN222-2.5/02 CAD Model

Description

The Schaffner EMC Inc. electronic component with the part number 1216903-RN222-2.5/02 has an inductance of 5.6 mH, self-resonant frequency of 700 kHz, and a resistance of 120 mΩ.

  • Inductance: 5.6 mH
  • Self-Resonant Frequency: 700 kHz
  • Resistance: 120 mΩ
  • Pins: 4
  • Category: Custom Parts
  • Alternative Part: RN 222-2.5/02
  • Voltage Rating (AC): 250 V
  • SVHC under REACH: No

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
RF Micro Devices
Need more? Email Us
NANYA
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Intel
Need more? Email Us
QSI
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess